Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr TE Connectivity AMP Connectors
Series MR (Miniature Rectangular)
Package Bulk
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.165" (4.20mm)
Number of Positions 6
Number of Rows 2
Row Spacing - Mating 0.165" (4.20mm)
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole
Termination Solder
Fastening Type Latch Lock
Contact Length - Mating 0.220" (5.59mm)
Contact Length - Post 0.150" (3.81mm)
Insulation Height 0.531" (13.50mm)
Contact Shape Circular
Contact Finish - Mating Tin
Contact Finish - Post Tin
Contact Material Phosphor Bronze
Insulation Material Polyamide (PA), Nylon
Temperature Range - Operating -55°C ~ 105°C
Material Flammability Rating UL94 V-0
Insulation Color Black, Red
Current Rating (Amps) 6A
Voltage Rating 250VAC
Applications General Purpose
Base Product Number 640500
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Other Names A14206,-640500-1-SI
Standard Package 200
Win Source Part Number 1009171-640500-1
Ultra Librarian 3D Model Ultra Librarian 640500-1 CAD Model

Description

The MR series header from TE Connectivity AMP Connectors is a 6-position, 2-row connector with a pitch of 0.165 inches.

  • Series: MR
  • Positions: 6
  • Rows: 2
  • Pitch: 0.165 inches
  • Insulation Material: Polyamide (PA) and Nylon
  • Color: Black and Red
  • Flammability Rating: UL94 V-0
  • Fastening Type: Latch Lock
  • Shrouding: 4 Walls
  • Mounting Type: Through-Hole
  • Application: Board-to-Cable/Wire
  • Voltage Rating: 250VAC
  • Current Rating: 6A
  • Application: General-Purpose

You May Also Be Interested in

Same Sky
CONN PWR JACK 2.5X5.5MM SOLDER
Need more? Email Us
ECAD model for PJ-065B
Same Sky
CONN PWR JACK 2.5X5.5MM SOLDER
Need more? Email Us
ECAD model for PJ-010B
Kycon, Inc.
POWER JACK, HIGH CURRENT 2.5MM D
Need more? Email Us
ECAD model for KLDHCX-0202-B
Switchcraft Inc.
CONN PWR PLUG 2.1X5.5MM SOLDER
Need more? Email Us
ECAD model for 767KS12
Hubbell Wiring Device-Kellems
Connector, Power Entry, Plug, 15A
Need more? Email Us
ECAD model for HBL61CM64
Kycon, Inc.
CONN PWR JACK 2X5.5MM SMT
Need more? Email Us
ECAD model for KLDX-SMT-0202-APTR
XKB Connection
Power Barrel Connector Jack 0.65mm ID 2.8mm OD Through Hole, Right Angle
Lowest to $0.0877
ECAD model for DC-011
Same Sky
CONN PWR JACK 0.9X3.2MM SOLDER
Need more? Email Us
ECAD model for PJ-071
CUI Inc.
CONN PWR JACK 2.5X5.5MM SOLDER / Conn DC Power Jack RCP 2 POS Solder RA Thru-Hole 3 Terminal 1 Port
Lowest to $0.5910
ECAD model for PJ-002B

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention