Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Reel
Flat Flex Type FPC
Mounting Style SMT, Right Angle
Connector/Contact Type Contacts, Top
Number of Positions 8
Pitch 0.039" (1.00mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.101" (2.56mm)
Locking Feature Slide Lock
Cable End Type Straight
Contact Material Phosphor Bronze
Contact Finish Tin
Dielectric Material Liquid Crystal Polymer (LCP), Glass Filled
Actuator Material Polyamide (PA), Nylon, Glass Filled
Features Solder Retention, Zero Insertion Force (ZIF)
Voltage Rating 200V
Temperature Range - Operating -40°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 1A
Contact Finish Thickness 78.7μin (2.00μm)
Housing Color Natural
Actuator Color Black
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1133974-84953-8
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 84953-8 CAD Model

Description

The 1133974-84953-8 is a right-angle surface-mount connector manufactured by TE Connectivity AMP Connectors.

  • Positions: 8
  • Pitch: 0.039" (1.00mm)
  • Locking Feature: Slide Lock
  • Temperature Range: -40°C to 85°C
  • Applications: Connectors and Interconnects
  • Supply and Demand: Limited
  • Material: Polyamide (PA) and Nylon, Glass-Filled Actuator
  • Housing Color: Natural

You May Also Be Interested in

Hirose Electric Co Ltd
0.5mm and 1mm Pitch Connectors For FPC/FFC | CONN FFC BOTTOM 10POS 0.50MM R/A
Lowest to $0.5332
ECAD model for FH12-10S-0.5SH
TE Connectivity
CONN FFC PIN HSG 6POS 2.54MM
Need more? Email Us
ECAD model for 485893-4
TE Connectivity
CONN FFC RCPT HSG 50POS 1.27MM
Need more? Email Us
ECAD model for 5-487937-0
Amphenol
CONN FFC/FPC RCPT HSG 10POS 2.54
Need more? Email Us
ECAD model for 67013-010LF
TE Connectivity
CONN FFC PIN HSG 11POS 2.54MM
Need more? Email Us
ECAD model for 485893-9
Amphenol
CONN FFC/FPC RCPT HSG 9POS 2.54
Need more? Email Us
ECAD model for 67013-009LF
TE Connectivity
CONN FFC RCPT HSG 14POS 2.54MM
Need more? Email Us
ECAD model for 88859-7
Hirose Electric Co Ltd
0.5mm and 1mm Pitch Connectors For FPC/FFC | CONN FFC VERT 50POS 0.50MM SMD
Lowest to $2.4894
ECAD model for FH12-50S-0.5SV
Amphenol
CONN FFC/FPC RCPT HSG 8POS 2.54
Need more? Email Us
ECAD model for 67013-008LF

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8140 $52.9100
150+ $0.6679 $100.1850
235+ $0.6470 $152.0450
320+ $0.6261 $200.3520
415+ $0.6053 $251.1995
555+ $0.5427 $301.1985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,560 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention