EN
  • EN
  • DE

LT6700MPS6-1#TRMPBF

Part No LT6700MPS6-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP DUAL 400MV REF TSOT23-6  /  Comparator with Voltage Reference Open Collector TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Analog Devices Inc.
Series Over-The-Top®
Package Tape & Reel
Type with Voltage Reference
Number of Elements 2
Output Type Open Collector
Voltage - Supply, Single/Dual (±) 1.4V ~ 18V
Current - Input Bias (Max) 0.05µA
Current - Quiescent (Max) 19µA
Propagation Delay (Max) 29µs
Hysteresis 13.5mV
Temperature Range - Operating -55°C ~ 125°C
Package / Case SOT-23-6 Thin, TSOT-23-6
Mounting SMD (SMT)
Supplier Device Package TSOT-23-6
Base Product Number LT6700
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LT6700MPS6-1#TRMPBF-ND,LT6700MPS6-1#TRMPBFTR,-2735-LT6700MPS6-1#TRMPBFDKR,LT6700MPS6-1#TRMPBFCT,LT6700MPS6-1#TRMPBFDKR,-2735-LT6700MPS6-1#TRMPBFCT
Standard Package 500
Win Source Part Number 964087-LT6700MPS6-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6700MPS6-1#TRMPBF CAD Model

Description

Product Overview: LT6700MPS6-1#TRMPBF

The LT6700MPS6-1#TRMPBF is a high-performance, low-power voltage comparator manufactured by Analog Devices Inc. This compact and precise device is designed to provide optimal performance in a variety of applications that require voltage monitoring, threshold detection, and signal conditioning. With its dual input and reference voltage capability, the LT6700MPS6-1#TRMPBF is an ideal choice for systems that need a reliable and efficient voltage comparison solution.

Key Features

  • Low Power Consumption: This component is engineered for power-sensitive applications, consuming a minimal amount of power, which makes it suitable for battery-operated devices and portable equipment.
  • Precision Voltage Comparison: The device offers precise voltage comparison, ensuring accurate monitoring and control in critical applications.
  • Internal Voltage Reference: It comes with an integrated 400mV reference voltage, reducing the need for external components and simplifying circuit design.
  • Wide Operating Voltage Range: The LT6700MPS6-1#TRMPBF operates over a wide supply voltage range, accommodating various application requirements.
  • Compact Package: Housed in a small 6-lead SOT-23 package, this product is ideal for space-constrained applications.

Applications

The versatility of the LT6700MPS6-1#TRMPBF allows it to be used in a broad array of applications, including but not limited to:

  • Battery Monitoring
  • Threshold Detection and Window Comparators
  • Portable Electronics
  • Power Supply Control
  • Automotive Systems
  • Signal Conditioning

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LT6700MPS6-1#TRMPBF is no exception. This product is manufactured to meet high standards, ensuring consistent performance and longevity in demanding environments. Whether used in commercial, industrial, or automotive applications, this voltage comparator is designed to deliver top-notch accuracy and reliability.

In summary, the LT6700MPS6-1#TRMPBF from Analog Devices Inc. is a versatile, efficient, and reliable component suitable for a wide range of applications that require precise voltage monitoring and comparison. Its low power consumption, integrated voltage reference, and compact packaging make it an excellent choice for designers looking to optimize their systems for performance and space.

You May Also Be Interested in

Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Rochester Electronics
93S46DM
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6617 $58.6468
9+ $12.0301 $108.2709
13+ $11.6542 $151.5046
18+ $11.2782 $203.0076
23+ $10.9023 $250.7529
31+ $9.7745 $303.0095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,930 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess