EN
  • EN
  • DE

LM2903AVQDRQ1

Part No LM2903AVQDRQ1
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Comparator Dual R-R O/P ±16V/32V Automotive 8-Pin SOIC T/R / IC DUAL DIFF COMPARATOR 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Differential
Number of Elements 2
Output Type CMOS, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 2mV @ 5V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 082657-LM2903AVQDRQ1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Sensing & Instrumentation, Computers & Computer Peripherals, Motor Drive & Control, Consumer Electronics
Family Name LM2903-Q1
Introduction Date March 19, 2010
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2903AVQDRQ1 CAD Model

Description

The LM2903AVQDRQ1 is a high-performance dual comparator product from Texas Instruments, a leading global semiconductor company.

  • Channels: Two-channel device
  • Operation: Operates from a single power supply over a wide range of voltages, operation from dual supplies is possible
  • Power supply range: 2V to 36V
  • Input offset voltage: less than 2mV
  • Input bias current: less than 25nA
  • Feature: differential input voltage range equal to the power supply voltage, and output voltage compatible with TTL, DTL, ECL, MOS, and CMOS logic systems
  • Temperature: -40°C to 125°C
  • Package: SOIC (8) 4.90 mm × 3.91 mm
  • Compliance: RoHS compliant

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
470+ $0.1070 $50.2900
1,000+ $0.1002 $100.2000
1,550+ $0.0968 $150.0400
2,225+ $0.0900 $200.2500
2,885+ $0.0867 $250.1295
3,605+ $0.0833 $300.2965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111,300 pieces
MOQ: 470 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess