EN
  • EN
  • DE

UE75A203000

Part No UE75A203000
Manufacturer Ampleon USA Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ampleon USA Inc.
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841316-UE75A203000
Ultra Librarian 3D Model Ultra Librarian UE75A203000 CAD Model

Description

The UE75A203000 is a discrete GaN (Gallium Nitride) RF power transistor manufactured by Ampleon. It's designed for high-performance applications in the communications and industrial markets, providing excellent power amplification with high efficiency and linearity. GaN technology allows for higher power densities and wider bandwidths compared to traditional silicon-based transistors.

Applications:

  • Broadcast Transmitters: Power amplification for FM, VHF, and UHF broadcast signals.
  • Industrial Heating: Generating RF power for industrial heating and drying processes.
  • Medical RF Applications: Use in medical equipment such as MRI and RF ablation systems.
  • Radar Systems: Power amplification in radar transmitters for surveillance and weather monitoring.
  • Communications Infrastructure: Cellular base stations and other wireless communication systems.

Features:

  • High Power Output: Delivers substantial RF power for demanding applications.
  • High Efficiency: Minimizes power consumption and heat dissipation.
  • Wideband Operation: Operates over a broad frequency range.
  • GaN Technology: Offers superior performance compared to silicon transistors.
  • Robust Design: Ensures reliability and longevity in harsh operating environments.

Benefits:

  • Increased Transmitter Range: Enables longer transmission distances for broadcast and communication systems.
  • Reduced Operating Costs: Lowers power consumption and cooling requirements.
  • Simplified System Design: Wideband operation reduces the need for multiple components.
  • Improved System Performance: GaN technology enhances signal quality and reliability.

Additional Details:

The UE75A203000's key specifications include its operating frequency range, output power, gain, efficiency, and operating voltage. Consult the Ampleon datasheet for detailed electrical characteristics, including typical performance curves, impedance matching information, and thermal management recommendations. The device is typically available in a flanged package for easy mounting and heat sinking. It's crucial to implement proper impedance matching and thermal management techniques to ensure optimal performance and prevent damage to the transistor. The datasheet also provides information on handling precautions and storage conditions. This transistor is suitable for use in a variety of high-power RF applications where efficiency, linearity, and reliability are critical requirements.

You May Also Be Interested in

Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2356 $61.4136
14+ $8.3980 $117.5720
22+ $8.1358 $178.9876
30+ $7.8736 $236.2080
38+ $7.6115 $289.2370
51+ $6.8237 $348.0087
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess