The DS21Q354 A4 from Maxim Integrated is a state-of-the-art integrated circuit designed for robust and efficient communication applications. This product is part of Maxim's high-performance, quad E1/T1/J1 transceivers series, which is engineered to meet the stringent requirements of today's telecommunication standards.
Key Features
- Multi-Protocol Support: The device is compatible with E1, T1, and J1 telecommunication standards, making it highly versatile for different network infrastructures.
- Integrated Line Interface Units (LIUs): It includes four complete LIUs, reducing the need for external components and simplifying design.
- Low Power Consumption: Designed to operate with minimal power draw, the DS21Q354 A4 is suitable for power-sensitive applications.
- Crystal-Less Jitter Attenuator: The built-in jitter attenuator improves signal integrity without the need for an external crystal, thus saving on component costs and board space.
- Programmable Features: It offers a range of programmable options such as line build-out, pulse shaping, and receiver sensitivity, allowing for customization to specific application requirements.
Applications
The DS21Q354 A4 is ideal for a variety of communication applications, including:
- Digital Loop Carriers
- Wireless Base Station Controllers
- PBX Systems
- Channel Banks
- Integrated Access Devices
Quality and Reliability
Maxim Integrated is committed to delivering high-quality products. The DS21Q354 A4 has undergone rigorous testing to ensure reliability and performance under varying conditions. It is designed to meet the long-term needs of critical communication infrastructure, providing stable and reliable operation.
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
3.3V ±5% |
| Operating Temperature |
0°C to 70°C |
| Package Type |
LQFP |
| RoHS Compliance |
Yes |
For more detailed information, designers and engineers should refer to the DS21Q354 A4 datasheet available on the Maxim Integrated website.