Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Manufacturer Texas Instruments
Win Source Part Number 298595-LM2759SD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2759SD CAD Model

Description

The LM2759SD from Texas Instruments is a highly advanced and versatile product designed to cater to a wide range of applications.

  • Type: Switch mode (inductorless) LED driver.
  • LED Support: Up to four high current LEDs in parallel.
  • Current Control: Adjustable with an I2C-compatible interface.
  • Applications: Mobile phones, PDAs, and other handheld devices.
  • Regulator: Proprietary low-dropout current regulator.
  • Integration: Internal Schottky diode, over-voltage protection (OVP) circuit, and a thermal management system.
  • Power Supply: Single-cell Li-Ion battery or a fixed 5V supply.
  • Function: Programmable soft-start.
  • Package: Compact, 16-bump lead-free DSBGA.
  • Operating Temperature: -30 to +85 degrees Celsius.

You May Also Be Interested in

Richtek USA Inc.
IC LED DRIVER OFFL ANALOG 8SOP / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog Dimming 8-SOP
Lowest to €1.9267
ECAD model for RT7306GS
Analog Devices Inc.
IC LED DRVR RGLTR PWM 20MA 12DFN / LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 20mA 12-DFN (3x2)
Need more? Email Us
ECAD model for LT3498EDDB
NXP / Nexperia
IC LED DRV LIN PWM 65MA 38HTSSOP / LED Driver IC 24 Output Linear PWM Dimming 65mA 38-HTSSOP
Need more? Email Us
ECAD model for PCU9956ATWY
NXP / Nexperia
IC LED DRV LIN PWM 57MA 28HTSSOP / LED Driver IC 16 Output Linear PWM Dimming 57mA 28-HTSSOP
Need more? Email Us
ECAD model for PCU9955ATWJ
Microchip Technology
HIGH BRIGHTNESS LED DRIVER / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 8-DFN (3x3)
Need more? Email Us
ECAD model for AT9919K7-GVAO
NXP / Nexperia
IC LED DRV LIN PWM 57MA 28HTSSOP / LED Driver IC 16 Output Linear PWM Dimming 57mA 28-HTSSOP
Need more? Email Us
ECAD model for PCU9955TW,118
Freescale Semiconductor - NXP
IC LED DRVR RGLTR DIM 80MA 32QFN
Lowest to €11.5446
ECAD model for MC34844AEP
Allegro MicroSystems, LLC
IC LED DRIVER OFFL 8DFN / LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 8-DFN (2x2)
Need more? Email Us
ECAD model for A8740EEETR-T
Microchip Technology
IC LED DRIVER 16 STRING / LED Driver IC Output Dimming
Need more? Email Us
ECAD model for ATMSL2162DQ

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ €1.6851 €50.5521
70+ €1.3827 €96.7871
105+ €1.3394 €140.6420
145+ €1.2962 €187.9522
185+ €1.2530 €231.8043
245+ €1.1234 €275.2356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,589 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention