EN
  • EN
  • DE

PCU9955TW,118

Part No PCU9955TW,118
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRV LIN PWM 57MA 28HTSSOP / LED Driver IC 16 Output Linear PWM Dimming 57mA 28-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Type Linear
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 5.5V
Voltage - Output 20V
Current - Output / Channel 57mA
Frequency 8MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 28-HTSSOP
Base Product Number PCU9955
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1346142-PCU9955TW,118
Ultra Librarian 3D Model Ultra Librarian PCU9955TW,118 CAD Model

Description

Product Overview: PCU9955TW,118

The PCU9955TW,118 is a state-of-the-art, highly integrated component from NXP Semiconductors designed to cater to the advanced needs of modern electronics. This sophisticated device is part of NXP's commitment to providing innovative solutions that drive the smart connected world forward.

Key Features

  • Robust Interface Options: The PCU9955TW,118 is equipped with an I²C-bus interface, which allows for easy integration into existing systems with minimal hassle. This interface supports not only standard but also fast-mode I²C protocols, making it versatile for various communication speeds.
  • Expanded IO Capabilities: With 16-bit I/O expander capabilities, this product can significantly extend the number of I/Os available to a microcontroller or processor. This is particularly useful for systems with limited GPIOs, providing more flexibility in design and functionality.
  • Adjustable Output Configuration: Users can configure the device's outputs to either an open-drain or quasi-bidirectional configuration, allowing for a more tailored approach to output signal management based on the needs of the specific application.
  • Enhanced Control: The PCU9955TW,118 features an output port configuration register which provides the user with the ability to fine-tune the behavior of the I/O ports, ensuring precise control over connected peripherals.
  • Power Management: This device supports an active LOW reset input, which can be used to reset the device, ensuring that all ports are in a known state, which is critical for power management and system stability.
  • Compatibility: The PCU9955TW,118 is designed to be compatible with a wide range of microcontrollers, making it a versatile choice for integration into various platforms and ecosystems.

Applications

The versatility of the PCU9955TW,118 makes it an ideal choice for a broad spectrum of applications, including but not limited to:

  • Server infrastructure
  • Industrial control systems
  • LED displays and signage
  • Home automation systems
  • Consumer electronics

In summary, the PCU9955TW,118 from NXP Semiconductors is a powerful and flexible I/O expander that is perfect for designers looking to enhance the capabilities of their systems with additional I/Os, advanced control features, and robust interface options. Its integration into a variety of applications underscores its adaptability and the value it brings to complex electronic systems.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess