EN
  • EN
  • DE

PCU9955ATWJ

Part No PCU9955ATWJ
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRV LIN PWM 57MA 28HTSSOP / LED Driver IC 16 Output Linear PWM Dimming 57mA 28-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Type Linear
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 5.5V
Voltage - Output 20V
Current - Output / Channel 57mA
Frequency 8MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 28-HTSSOP
Base Product Number PCU9955
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1346141-PCU9955ATWJ
Ultra Librarian 3D Model Ultra Librarian PCU9955ATWJ CAD Model

Description

The NXP PCU9955ATWJ is a state-of-the-art semiconductor product designed to meet the rigorous demands of modern electronic applications. As a leading product from NXP Semiconductors, a renowned company in the tech industry, this component is engineered for high performance and reliability.

Key Features

  • Advanced Technology: The PCU9955ATWJ is built with cutting-edge technology that ensures efficient operation and compatibility with the latest electronic systems.
  • High Integration: This product offers a high level of integration, which helps in reducing the overall system complexity and the number of components required in a circuit.
  • Power Efficiency: Designed with power efficiency in mind, the PCU9955ATWJ helps in minimizing energy consumption, making it an ideal choice for eco-friendly applications.
  • Durability: NXP's commitment to quality means that the PCU9955ATWJ is built to last, ensuring a long operational life and reducing the need for frequent replacements.
  • Compact Design: The component features a compact form factor, allowing it to fit into space-constrained applications without compromising on functionality.

Applications

The versatile nature of the PCU9955ATWJ makes it suitable for a wide range of applications, including:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication infrastructure
  • Internet of Things (IoT) devices

Technical Specifications

The technical specifications of the PCU9955ATWJ reflect its capability to support complex and demanding applications:

  • Robust operating temperature range
  • High-speed signal processing
  • Compatibility with various communication protocols
  • Low-latency data transfer

In conclusion, the NXP PCU9955ATWJ is a high-quality component that offers a blend of performance, integration, and efficiency. It is an excellent choice for designers and engineers looking to create sophisticated electronic systems with long-term reliability.

You May Also Be Interested in

Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess