EN
  • EN
  • DE

LM26LVCISD-090/NOPB

Part No LM26LVCISD-090/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description 1.6 V, WSON-6 Factory Preset Temperature Switch and Temperature Sensor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Trip Temperature Threshold Hot
Switching Temperature 90°C
Accuracy ±2.2°C
Current - Output (Maximum) 7mA
Output Type Open Drain, Push-Pull
Output Active High, Active Low
Output Function OverTemp, /OverTemp, VTemp
Selectable Hysteresis No
Features Trip Test
Operating Supply Voltage 1.6 V ~ 5.5 V
Operating Supply Current 8μA
Operating Temperature Range -50°C ~ 150°C
Mounting SMD
Package 6-WDFN Exposed Pad
Manufacturer Package 6-WSON (2.2x2.5)
Win Source Part Number 1197871-LM26LVCISD-090/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM26LV
Introduction Date July 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM26LVCISD-090/NOPB CAD Model

Description

The LM26LVCISD-090/NOPB is a precision, low-voltage, low-power temperature switch and temperature sensor from Texas Instruments. This advanced product is designed to detect and respond to specific temperature thresholds with high accuracy, making it an ideal component for a wide range of applications including industrial, consumer electronics, and automotive systems.

Key Features

  • Accuracy: The LM26LVCISD-090/NOPB offers a high level of temperature accuracy, typically ±3°C, ensuring reliable performance for temperature monitoring and control.
  • Adjustable Temperature Threshold: Users can set the temperature threshold according to their specific needs, providing flexibility across different applications.
  • Output Type: This device features an open-drain output, allowing it to interface easily with other components within a system.
  • Low Power Consumption: It is optimized for low power consumption, making it suitable for battery-powered devices and energy-efficient applications.
  • Supply Voltage Range: The device operates over a wide supply voltage range, accommodating various application requirements.
  • Temperature Range: It is designed to function across a broad temperature range, ensuring reliability across diverse operating conditions.
  • Package: The LM26LVCISD-090/NOPB is offered in a small, space-saving 6-pin WSON package, making it an excellent choice for compact designs.

Applications

This temperature switch and sensor is versatile and can be integrated into numerous systems, including:

  • System Thermal Protection
  • Portable Electronics
  • Environmental Monitoring
  • Battery Management
  • Industrial Controls

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LM26LVCISD-090/NOPB is no exception. It is designed to meet stringent industry standards, ensuring a long operational life and consistent performance. The device also comes with the assurance of being lead-free and RoHS compliant, reflecting TI's dedication to environmental responsibility.

You May Also Be Interested in

Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
Texas Instruments
THERMOSTAT PROG ACT LOW SOT23-5
Lowest to $0.5889
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $6.4680
Texas Instruments
THERMOSTAT 70DEG ACT HI/LO 6WSON
Lowest to $1.7560
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
Texas Instruments
THERMOSTAT 125DEGC OPN DRN 6WSON
Lowest to $1.1605
Analog Devices Inc.
THERMOSTAT PROG ACT HIGH 8SOIC
Lowest to $5.7122

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1659 $52.4655
105+ $0.9567 $100.4535
165+ $0.9268 $152.9220
225+ $0.8969 $201.8025
290+ $0.8670 $251.4300
390+ $0.7773 $303.1470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess