EN
  • EN
  • DE

ADP3631ARZ-R7

Part No ADP3631ARZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description High Speed, Dual, 2 A MOSFET Driver | IC MOSFET DVR 2A DL HS 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage (V) 9.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Inverting, Non-Inverting
Rise / Fall Time 10ns, 10ns
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADP3631
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141357-ADP3631ARZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3631ARZ-R7 CAD Model

Description

ADP3631ARZ-R7: A High-Performance Driver from Analog Devices Inc.

The ADP3631ARZ-R7 is a sophisticated driver component designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This product is known for its reliability and effectiveness in managing power in a variety of electronic applications. The ADP3631ARZ-R7 is housed in a compact SOIC-8 package, making it suitable for space-constrained applications without compromising on performance.

Key Features

  • High-Speed Operation: The ADP3631ARZ-R7 is designed for high-speed switching applications, providing efficient driving capabilities for MOSFETs and IGBTs.
  • Dual Independent Channels: It features two independent driver channels, which can be used for driving two separate devices or combined for higher current applications.
  • Wide Supply Range: This driver operates over a wide supply voltage range, accommodating various power requirements and ensuring versatility across different systems.
  • Robust Output Stages: With robust output stages, the ADP3631ARZ-R7 can deliver peak output currents, ensuring reliable operation even under demanding conditions.
  • Protection Features: It includes under-voltage lockout (UVLO) and thermal shutdown features to protect the device and the system it controls from potential damage.

Applications

The ADP3631ARZ-R7 is ideal for a variety of applications where efficient power management and high-speed switching are crucial. Some of these applications include:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Motor Controllers
  • Class D Amplifiers
  • Power Management Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADP3631ARZ-R7 is no exception. Each device is rigorously tested to meet high standards of performance and reliability. Customers can trust in the consistent operation and longevity of this driver when integrated into their electronic systems.

Overall, the ADP3631ARZ-R7 from Analog Devices Inc. is a top-tier driver solution that offers high-speed, efficiency, and reliability for advanced electronic applications. Its integration into your system promises to enhance performance and ensure smooth operation across a range of power management tasks.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess