EN
  • EN
  • DE

LM57TEPWRQ1

Part No LM57TEPWRQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT PROG ACT HI/LO 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 34 Weeks
Features Thermostat Programmable Active High, Active Low Open Drain, Push-Pull 8-TSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -50°C ~ 150°C
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name LM57
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877543-LM57TEPWRQ1
Ultra Librarian 3D Model Ultra Librarian LM57TEPWRQ1 CAD Model

Description

The LM57TEPWRQ1 is a precision temperature sensor and system monitor from Texas Instruments, designed to cater to the demanding requirements of automotive and industrial applications. This highly integrated device offers a dual-output functionality, combining a temperature sensor and a programmable overtemperature alarm or thermostat in one compact package.

Key Features

  • Accuracy: The LM57TEPWRQ1 offers impressive temperature sensing accuracy, typically ±3°C without requiring calibration, ensuring reliable performance across the device's operating range.
  • Dual Output: It features a temperature sensor output which can be connected to an analog-to-digital converter (ADC) to provide temperature readings. Additionally, the device includes a programmable digital output set to trigger at a specific temperature threshold.
  • Programmable Threshold: The overtemperature alarm threshold is programmable, allowing for customization according to system requirements. This feature enables proactive system protection and enhances safety by providing early warnings of temperature-related issues.
  • Low Power Consumption: Designed for energy-sensitive applications, the LM57TEPWRQ1 maintains low power consumption, making it ideal for battery-operated and power-conscious systems.
  • Wide Operating Range: The device operates over a wide temperature range, catering to the diverse environmental conditions encountered in automotive and industrial settings.
  • Small Footprint: Housed in a small, surface-mount package, the LM57TEPWRQ1 saves valuable board space and is suitable for space-constrained applications.

Applications

The LM57TEPWRQ1 is versatile and can be used in a variety of applications, including:

  • Automotive systems such as engine control units, transmission modules, and in-cabin temperature monitoring
  • Industrial equipment requiring precise temperature monitoring and control
  • Consumer electronics where temperature management is critical for device performance and longevity

In summary, the LM57TEPWRQ1 from Texas Instruments is a robust, accurate, and versatile temperature sensor solution that meets the stringent requirements of modern automotive and industrial applications. Its dual-output design and programmable features offer designers the flexibility to create advanced thermal management systems that are both reliable and efficient.

You May Also Be Interested in

Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $8.6544
Maxim Integrated
Lowest to $1.8619
Texas Instruments
THERMOSTAT 120DEGC OPN DRN 6WSON
Lowest to $1.8768
Maxim Integrated
Need more? Email Us
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
Maxim Integrated
Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
Analog Devices Inc.
THERMOSTAT 20/70DEG OPN DR 10DFN
Lowest to $10.0099
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess