EN
  • EN
  • DE

LM2651MTCX-1.8/NOPB

Part No LM2651MTCX-1.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.8V 1.5A 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 14V
Min/Fixed Output Voltage 1.8V
Output Current 1.5A
Switching Frequency 300kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number LM2651
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 710773-LM2651MTCX-1.8/NOPB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2651MTCX-1.8/NOPB CAD Model

Description

The LM2651MTCX-1.8/NOPB is a high-performance, step-down DC-DC converter from Texas Instruments, designed to meet the needs of power-sensitive applications. This efficient power management IC is capable of delivering a fixed output voltage of 1.8V, with an output current of up to 1.5A. It is a perfect solution for providing stable power in a variety of electronic devices, including portable media players, GPS devices, and other battery-operated equipment.

Key Features

  • Output Voltage: Precisely regulated 1.8V output, ideal for low-voltage electronics.
  • Output Current: Capable of delivering up to 1.5A, suitable for a wide range of applications.
  • High Efficiency: Optimized for battery life extension, with excellent power conversion efficiency.
  • Thermal Protection: Built-in thermal shutdown feature ensures safe operation under various conditions.
  • Frequency Synchronization: Synchronizable to an external clock to reduce electromagnetic interference (EMI).
  • Small Footprint: Available in a compact TSSOP-16 package, saving valuable board space.
  • Lead-Free: The NOPB designation indicates that this product is lead-free and RoHS compliant, making it suitable for eco-friendly applications and regulations.

Applications

The LM2651MTCX-1.8/NOPB's stable output and high efficiency make it an excellent choice for a variety of applications where power efficiency and space constraints are critical. It is commonly used in:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Networking equipment
  • Personal digital assistants (PDAs)
  • GPS devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM2651MTCX-1.8/NOPB is no exception. This product has undergone rigorous testing to ensure it meets the high standards expected from a leading semiconductor manufacturer. With its advanced features and robust design, the LM2651MTCX-1.8/NOPB is a solid choice for designers looking for a reliable power solution.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9000 $50.7000
32+ $3.2000 $102.4000
49+ $3.1000 $151.9000
67+ $3.0000 $201.0000
87+ $2.9000 $252.3000
116+ $2.6000 $301.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess