EN
  • EN
  • DE

LM3880QMFX-1AA/NOPB

Part No LM3880QMFX-1AA/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY SEQUENCER SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Applications Automotive, Power Supply Sequencer
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 25μA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 779014-LM3880QMFX-1AA/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3880QMFX-1AA/NOPB CAD Model

Description

The LM3880QMFX-1AA/NOPB is a sophisticated power sequencing chip designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This integrated circuit (IC) is specifically engineered to manage power sequences in a system efficiently, ensuring that different voltage rails come up and go down in a safe and controlled manner, which is critical for the proper functioning of complex electronic systems.

Key Features

  • Simple Sequencing: With the LM3880, users can easily implement simple power-up and power-down sequences, which is essential for systems with multiple power domains.
  • Adjustable Delay: The IC provides an externally adjustable delay time, allowing designers to customize the sequence timing to meet specific system requirements.
  • High Reliability: The LM3880QMFX-1AA/NOPB comes in a robust package that operates reliably over a wide temperature range, making it suitable for industrial applications.
  • Compact Footprint: Housed in a small SOT-23 package, this device requires minimal board space, thereby enabling more compact and dense circuit designs.
  • Low Power Consumption: Designed for energy efficiency, the IC consumes minimal power, which helps in reducing the overall power budget of the system.

Applications

The LM3880QMFX-1AA/NOPB is versatile and can be used in a variety of applications where power sequencing is needed. It is particularly useful in:

  • FPGA and ASIC Power Sequencing
  • Multi-Voltage Systems
  • Processor-Based Systems
  • Telecommunications and Networking Equipment
  • Industrial and Automotive Electronics

Quality and Certifications

The product is available in a lead-free, RoHS-compliant package, reflecting Texas Instruments' commitment to environmental sustainability. It also meets or exceeds industry standards for quality and reliability, ensuring long-term performance in a range of conditions.

With its combination of simplicity, flexibility, and reliability, the LM3880QMFX-1AA/NOPB from Texas Instruments is an excellent choice for designers looking to implement power sequencing in their electronic systems.

You May Also Be Interested in

Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2236 $51.1428
55+ $1.8245 $100.3475
85+ $1.7675 $150.2375
117+ $1.7105 $200.1285
152+ $1.6535 $251.3320
203+ $1.4824 $300.9272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess