EN
  • EN
  • DE

LM26LVCISD-125/NOPB

Part No LM26LVCISD-125/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT 125DEGC OPN DRN 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 34 Weeks
Features Thermostat 125°C Active High, Active Low Open Drain, Push-Pull 6-WSON (2.2x2.5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -50°C ~ 150°C
Mounting Surface Mount
Package 6-WDFN Exposed Pad
Case / Package 6-WSON (2.2x2.5)
Family Name LM26
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM26LVCISD-125/NOPBTR, LM26LVCISD-125DKR, *LM26LVCISD-125/NOPB, LM26LVCISD-125CT, LM26LVCISD125NOPB, LM26LVCISD-125/NOPBCT, LM26LVCISD-125TR, LM26LVCISD-125DKR-ND, LM26LVCISD-125CT-ND, LM26LVCISD-125/NOPBDKR, LM26LVCISD-125TR-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877234-LM26LVCISD-125/NOPB
Ultra Librarian 3D Model Ultra Librarian LM26LVCISD-125/NOPB CAD Model

Description

Product Overview: LM26LVCISD-125/NOPB

The LM26LVCISD-125/NOPB is a precision, low-voltage, low-power temperature switch and analog temperature sensor from Texas Instruments. This device is specifically designed to operate over a wide temperature range and provide accurate temperature monitoring with a factory-calibrated threshold. Its compact design and robust feature set make it an ideal choice for a variety of applications including industrial, automotive, and consumer electronics.

Key Features

  • Factory-Programmed Trip Point: The device comes with a preset temperature threshold of 125°C, ensuring consistent performance across all units without the need for external calibration.
  • High Accuracy: With a tight accuracy specification, the LM26LVCISD-125/NOPB provides reliable temperature readings, crucial for sensitive applications where precise temperature control is necessary.
  • Low Power Consumption: This temperature sensor is optimized for low-power operation, making it suitable for battery-powered devices where power efficiency is paramount.
  • Wide Operating Voltage Range: It is designed to work with a supply voltage range from 2.7V to 5.5V, accommodating various system power levels.
  • Open-Drain Output: The device features an open-drain output that allows for simple interfacing with microcontrollers and other logic systems, and supports wired-OR configurations.
  • Temperature Range: Capable of operating over a broad temperature range, this sensor is versatile for use in diverse environments.

Applications

  • Portable Electronics
  • Automotive Systems
  • Data Communications Equipment
  • Industrial and HVAC Systems
  • Battery Management

Package and Quality

The LM26LVCISD-125/NOPB is available in a highly reliable, 6-pin WSON package, which is suitable for space-constrained applications. As a product of Texas Instruments, it adheres to rigorous quality standards, ensuring performance and durability. Additionally, the NOPB designation indicates that the product is lead-free and RoHS compliant, reflecting TI's commitment to environmental responsibility.

Overall, the LM26LVCISD-125/NOPB temperature switch and sensor is a high-quality, dependable component for temperature monitoring and control in a wide array of electronic systems.

You May Also Be Interested in

National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.0979
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Maxim Integrated
THERMOSTAT 45DEGC ACT LO SOT23-5
Need more? Email Us
Maxim Integrated
Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Need more? Email Us
Maxim Integrated
Need more? Email Us
Texas Instruments
THERMOSTAT 120DEGC OPN DRN 6WSON
Lowest to $1.8768
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $3.3318

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1605 $52.2225
110+ $0.9522 $104.7420
165+ $0.9225 $152.2125
225+ $0.8927 $200.8575
290+ $0.8629 $250.2410
390+ $0.7737 $301.7430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess