EN
  • EN
  • DE

LM26LVCISD-070/NOPB

Part No LM26LVCISD-070/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT 70DEG ACT HI/LO 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 5 Weeks
Features Thermostat 70°C Active High, Active Low Open Drain, Push-Pull 6-WSON (2.2x2.5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -50°C ~ 150°C
Mounting Surface Mount
Package 6-WDFN Exposed Pad
Case / Package 6-WSON (2.2x2.5)
Family Name LM26
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM26LVCISD-070TR, LM26LVCISD-070CT, LM26LVCISD-070/NOPBTR, LM26LVCISD-070DKR, LM26LVCISD-070DKR-ND, *LM26LVCISD-070/NOPB, LM26LVCISD070NOPB, LM26LVCISD-070/NOPBCT, LM26LVCISD-070/NOPBDKR, LM26LVCISD-070TR-ND, LM26LVCISD-070CT-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877232-LM26LVCISD-070/NOPB
Ultra Librarian 3D Model Ultra Librarian LM26LVCISD-070/NOPB CAD Model

Description

Product Overview: LM26LVCISD-070/NOPB

The LM26LVCISD-070/NOPB is a high-precision, factory-calibrated temperature switch from Texas Instruments, designed to maintain system health by providing temperature sensing and control. This device is particularly suitable for low-voltage, low-power applications due to its compatibility with a wide range of supply voltages from 2.7 V to 5.5 V. It is an ideal choice for portable electronics, industrial equipment, and any application where temperature monitoring is critical.

Key Features

  • Factory-Calibrated Accuracy: The device offers a tight accuracy of ±3°C without the need for external calibration, ensuring reliable temperature detection for critical applications.
  • Low Voltage Operation: Operating at a voltage range of 2.7 V to 5.5 V, it is perfectly suited for battery-powered and portable devices where power efficiency is paramount.
  • Open-Drain Output: The LM26LVCISD-070/NOPB features an open-drain output that supports overtemperature shutdown or fan control applications, providing flexibility in system design.
  • Programmable Temperature Switch: The temperature switch threshold is preset at 70°C, allowing for immediate use in systems that require a specific temperature monitoring threshold.
  • Low Power Consumption: With its low quiescent current, this device is optimized for energy-saving applications, extending battery life in portable setups.
  • Robust Design: The LM26LVCISD-070/NOPB is available in a space-saving 6-pin SOT-23 package, making it suitable for compact designs without compromising performance.
  • Temperature Range: It can operate over a wide temperature range, making it versatile for different environments and applications.

Applications

  • Portable Electronics
  • Industrial Monitoring Systems
  • Battery Management Systems
  • Computers and Servers
  • Consumer Appliances

With its combination of accuracy, low power consumption, and flexible supply voltage range, the LM26LVCISD-070/NOPB from Texas Instruments stands out as a reliable and efficient solution for temperature monitoring and control in a variety of electronic applications.

You May Also Be Interested in

Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
Maxim Integrated
THERMOSTAT 45DEGC ACT LO SOT23-5
Need more? Email Us
Texas Instruments
THERMOSTAT 120DEGC OPN DRN 6WSON
Lowest to $1.8768
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $3.3318
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
Maxim Integrated
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.1060
Analog Devices Inc.
THERMOSTAT 20/70DEG OPN DR 10DFN
Lowest to $10.0099

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7560 $52.6800
70+ $1.4408 $100.8560
110+ $1.3958 $153.5380
150+ $1.3507 $202.6050
195+ $1.3057 $254.6115
260+ $1.1707 $304.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 541 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess