EN
  • EN
  • DE
  • IT

TMP708AQDBVRQ1

Part No TMP708AQDBVRQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT PROG ACT LOW SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 34 Weeks
Features Thermostat
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name TMP708
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-45393-6, 296-45393-2, 296-45393-1, -296-45393-1-ND, TMP708AQDBVRQ1-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 849456-TMP708AQDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TMP708AQDBVRQ1 CAD Model

Description

The TMP708AQDBVRQ1 is a state-of-the-art temperature switch and sensor from Texas Instruments, designed for precision and reliability in a wide range of automotive and industrial applications. This advanced device offers a compact and efficient solution for temperature monitoring and control, ensuring systems operate within their specified temperature ranges.

Key Features

  • Accuracy: The TMP708AQDBVRQ1 provides high accuracy temperature sensing, with a typical accuracy of ±1°C over a temperature range of -40°C to 125°C. This level of precision is essential for critical applications where temperature regulation is vital for performance and safety.
  • Programmable Thresholds: Users can program the overtemperature threshold and hysteresis to suit specific application requirements, offering flexibility and customization for various use cases.
  • Low Power Consumption: Designed for energy efficiency, the device operates with a low quiescent current, making it ideal for battery-powered or energy-sensitive applications.
  • Output Type: The open-drain output of the TMP708AQDBVRQ1 allows for simple interfacing with microcontrollers and other logic circuits, providing a straightforward integration path.
  • Small Form Factor: Housed in a small, surface-mount SOT-23 package, the TMP708AQDBVRQ1 saves valuable board space and is suitable for space-constrained designs.

Applications

The TMP708AQDBVRQ1 is versatile and can be used in a variety of applications, including:

  • Automotive systems, such as engine control units and battery management
  • Industrial equipment, including HVAC systems and thermal management controls
  • Consumer electronics, for thermal protection and performance optimization
  • Telecommunications infrastructure, to ensure stable operation of networking gear

Quality and Reliability

As with all Texas Instruments products, the TMP708AQDBVRQ1 is manufactured to meet high-quality standards. It is AEC-Q100 qualified, meaning it has passed stringent automotive industry reliability tests. This certification underscores the device's suitability for use in harsh automotive environments, where dependable performance is non-negotiable.

Whether you're developing automotive systems, industrial controls, or consumer electronics, the TMP708AQDBVRQ1 from Texas Instruments is a smart choice for accurate and reliable temperature monitoring and control.

You May Also Be Interested in

Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $2.7957
Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $0.8848
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $4.2435
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5889 $50.0565
210+ $0.4832 $101.4720
325+ $0.4681 $152.1325
445+ $0.4530 $201.5850
575+ $0.4379 $251.7925
765+ $0.3926 $300.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess