The LM2512ASM/NOPB is a high-performance product manufactured by Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors.
- Description: The LM2512ASM/NOPB is a dual-channel, 8-bit, 40 MSPS, low-power analog-to-digital converter (ADC) that is designed to offer exceptional functionality and performance.
- Power Supply: This device operates from a single 3.3V power supply and features a fully differential analog input range of ±1V.
- Features: It also includes an internal reference and an on-chip track-and-hold circuit, which provides low power consumption and makes the device suitable for portable applications.
- Interface: This product is designed with a user-friendly interface that includes a parallel output format.
- Power-Down Feature: Includes a power-down feature that reduces power consumption when the device is not in use.
- Dynamic Range: Boasts a high dynamic range.
- Package: Available in a compact 48-pin WQFN package.
- Temperature Range: Fully specified over the industrial temperature range of -40°C to +85°C.
- Compliance: RoHS compliant and lead-free.