EN
  • EN
  • DE

LM25088MH-1EVAL

Part No LM25088MH-1EVAL
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL FOR LM25088MH-1 / LM25088MH-1 DC to DC Controller 5VDC Output Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 5V
Output Current 7A
Voltage - Input 5.5 V ~ 36 V
Regulator Topology Buck
Frequency - Switching 250kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LM25088
Win Source Part Number 778704-LM25088MH-1EVAL
Popularity Medium
Supply and Demand Status Balance
Family Name LM25088
Introduction Date December 07, 2008
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM25088MH-1EVAL CAD Model

Description

LM25088MH-1EVAL Evaluation Board from Texas Instruments

The LM25088MH-1EVAL is a fully assembled and tested evaluation board designed by Texas Instruments to demonstrate the capabilities of the LM25088 switching regulator. The LM25088 is a PWM (Pulse Width Modulation) buck regulator featuring a constant on-time (COT) architecture with a heavy load transient response and a wide input voltage range. This evaluation board is an excellent tool for engineers and developers to explore the features and performance of the LM25088 regulator in their power supply applications.

Key Features of the LM25088MH-1EVAL Evaluation Board

  • Input Voltage Range: The board operates over a broad input voltage range of 6V to 42V, making it suitable for a variety of industrial and automotive applications.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.8V to 90% of the input voltage, providing flexibility for different circuit requirements.
  • High Efficiency: The LM25088 regulator offers high efficiency and is optimized for high switching frequency, which reduces the size of external components.
  • Thermal Performance: The evaluation board comes in a thermally enhanced 16-lead TSSOP package, ensuring good thermal performance even under high power operation.
  • Protection Features: The board is equipped with various protection features including overvoltage protection, thermal shutdown, and undervoltage lockout, ensuring safe operation under abnormal conditions.

Applications

The LM25088MH-1EVAL is suitable for a wide range of applications, including:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Automotive Systems
  • Industrial Power Supplies
  • Point of Load (POL) Power Architectures

Design and Layout Considerations

The evaluation board's layout is optimized for minimal noise and EMI (Electromagnetic Interference), ensuring high performance in sensitive applications. It includes all the necessary components to immediately begin testing the LM25088 regulator, including input and output capacitors, inductors, and resistors. Users can also modify the circuit to suit their specific needs.

With the LM25088MH-1EVAL evaluation board, Texas Instruments provides designers with a robust platform to quickly and efficiently test and implement their power solutions using the LM25088 regulator.

You May Also Be Interested in

ON Semiconductor
BOARD EVALUATION NCV8855 ASIC / Power Management Development Board
Lowest to $7.5756
ON Semiconductor
BOARD EVAL NCP5212A / Power Management Development Board
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT8129AGQW
Need more? Email Us
Microchip Technology
BOARD EVAL FOR MIC26601YJL
Need more? Email Us
Microchip Technology
MIC261201YJL DC to DC Converter and Switching Regulator Chip 0.9VDC/1VDC/1.2VDC/1.5VDC/1.8VDC/2.5VDC/3.3VDC/5VDC Output Evaluation Board / BOARD EVAL FOR MIC261201YJL
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR PM6680A
Lowest to $6.5223
ON Semiconductor
EVAL BOARD FOR NCP1421 / NCP1421DMR2G DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP5425SO / NCP5425SO BUCK CONTROLLER EVALUATION BOARD
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1052G / LOW-COST 100 MAHIGH-VOLTAGE BUCK ANDBUCK-BOOST USING NCP1052EVALUATION BOARD USERMANUAL
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess