EN
  • EN
  • DE

TPS3702CX33EVM-683

Part No TPS3702CX33EVM-683
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR TPS3702 / TPS3702CX33 Comparator Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Power Management, Power Supply Supervisor/Tracker/Sequencer
Utilized IC / Part TPS3702
Primary Attributes Voltage Detector
Supplied Contents Board(s)
Win Source Part Number 792536-TPS3702CX33EVM-683
Popularity Medium
Supply and Demand Status Limited
Family Name TPS3702CX33
Introduction Date January 27, 2015
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS3702CX33EVM-683 CAD Model

Description

The TPS3702CX33EVM-683 is a comprehensive evaluation module (EVM) designed for the TPS3702 high-accuracy, overvoltage and undervoltage monitor from Texas Instruments. This particular EVM helps designers and engineers to quickly assess the performance and capabilities of the TPS3702 family of voltage detectors, which are ideal for use in a variety of applications, including but not limited to power supply monitoring, portable equipment, and battery-powered electronics.

Key Features:

  • Precision Monitoring: The TPS3702CX33EVM-683 offers highly accurate voltage monitoring, with a threshold accuracy of 0.5% over the entire temperature range. This precision ensures reliable operation of the system it is monitoring.
  • Adjustable Thresholds: Users can configure the overvoltage and undervoltage threshold settings, allowing for a customized monitoring solution that meets the specific needs of their application.
  • Dual-Sense Inputs: With two independent sense inputs, the EVM can monitor both overvoltage and undervoltage conditions simultaneously, providing comprehensive protection for the device.
  • Wide Operating Range: The EVM operates over a wide supply voltage range, accommodating various system design requirements.
  • Manual Reset: A manual reset feature allows users to easily test the functionality of the voltage monitor and to reset the system during evaluation.
  • LED Indicators: The onboard LED indicators provide immediate visual feedback on the status of the voltage monitor, simplifying the evaluation process.

Applications:

  • Server and Telecom Power Supplies
  • Industrial Equipment
  • Portable and Battery-Powered Devices
  • Medical Equipment
  • Automotive Systems

The TPS3702CX33EVM-683 is an essential tool for engineers looking to implement the TPS3702 voltage monitor in their designs. With its user-friendly interface and comprehensive feature set, this EVM simplifies the process of evaluating the TPS3702's performance, ultimately accelerating the development cycle and helping to bring products to market faster.

You May Also Be Interested in

TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.7658 $50.7658
3+ $41.6540 $124.9620
4+ $40.3523 $161.4092
6+ $39.0506 $234.3036
7+ $37.7489 $264.2423
9+ $33.8438 $304.5942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess