Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Signal Conditioner
Input Type Analog
Output Type Analog
Operating Supply Current 2.5mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 208171-MAX1452AAE+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1452AAE+ CAD Model

Description

The MAX1452AAE+ from Maxim Integrated is a high-precision, analog sensor signal conditioner designed to deliver exceptional performance and reliability for a wide range of sensor applications. This advanced integrated circuit (IC) is specifically engineered to interface with a variety of sensors, including pressure, temperature, and force sensors, providing a complete signal conditioning solution that enhances the accuracy and stability of sensor outputs.

Key Features

  • High Accuracy: The MAX1452AAE+ boasts a high level of accuracy due to its precision analog signal processing capabilities, which is essential for critical measurement and control applications.
  • Programmable Compensation: With its on-chip digital signal processing (DSP) and EEPROM, it offers programmable compensation for sensor non-linearities, temperature coefficients, and other sensor-specific characteristics, allowing for custom calibration.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with low power consumption, making it suitable for battery-powered devices and systems where energy efficiency is paramount.
  • Wide Operating Temperature Range: The device is capable of operating across a wide temperature range, ensuring reliable performance in harsh environmental conditions.
  • Flexible Output Options: The MAX1452AAE+ provides flexible output options, including analog voltage, current, and digital signals, to interface with a variety of systems and microcontrollers.

Applications

The MAX1452AAE+ is an ideal choice for applications that require high-precision sensor data, such as industrial automation, automotive systems, medical equipment, and environmental monitoring systems. Its robust design and programmable features make it a versatile component that can be tailored to meet the specific needs of various sensor-based applications.

Technical Specifications

The MAX1452AAE+ is available in a 16-pin SSOP (Shrink Small Outline Package) and operates over a -40°C to +85°C temperature range. It requires a supply voltage between 4.5V to 5.5V and provides a digital serial interface for easy programming and communication with other devices in the system.

Maxim Integrated's commitment to quality and innovation is evident in the MAX1452AAE+, making it a reliable choice for professionals seeking to enhance the performance and accuracy of their sensor systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC SMOKE DETECT PHOTOELEC 16-DIP
Lowest to $2.2599
ECAD model for MC145010ED
Freescale Semiconductor - NXP
IC SMOKE DETECTOR WITH I/O 16DIP
Lowest to $10.5105
ECAD model for MC145012ED
Microchip Technology
IC SMOKE DETECTOR CMOS 16-SOIC
Lowest to $1.8327
ECAD model for RE46C143S16F
Maxim Integrated
IC THERMOCOUP TO DGTL 8-SOIC
Lowest to $1.9870
ECAD model for MAX6675ISA+T
Maxim Integrated
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $2.2160
ECAD model for MAX9924UAUB+
Maxim Integrated
IC SIGNAL COND QUAD 68-QFN
Lowest to $312.3051
ECAD model for MAX3983UGK+D
Maxim Integrated
IC TEMP-TO-PULSE WIDTH 10-UMAX
Need more? Email Us
ECAD model for MAX6691MUB+
Texas Instruments
IC SIGNAL COND ANLG 36-VQFN
Lowest to $16.1964
ECAD model for PGA305ARHHT
Maxim Integrated
IC AUTO SNSR SIGNAL COND 16SSOP
Lowest to $2.3647
ECAD model for MAX1455AAE+T

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6611 $58.5442
45+ $2.4927 $112.1715
70+ $2.4084 $168.5880
100+ $2.2400 $224.0000
130+ $2.1559 $280.2670
163+ $2.0717 $337.6871
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 48,009 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention