EN
  • EN
  • DE
  • IT

LDC1314QRGHTQ1

Part No LDC1314QRGHTQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC MULTI 12BIT TO DGTL 16WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Inductance-to-Digital Converter
Number of Channels 4
Resolution (Bits) 12 b
Sampling Rate (Per Second) 13.3k
Data Interface I2C
Voltage Supply Source Single Supply
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (4x4)
Base Product Number LDC1314
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 467455-LDC1314QRGHTQ1
Ultra Librarian 3D Model Ultra Librarian LDC1314QRGHTQ1 CAD Model

Description

The LDC1314QRGHTQ1 from Texas Instruments is a highly precise inductance-to-digital converter (LDC) designed for a wide range of industrial, automotive, and consumer applications. This innovative component utilizes TI's proprietary technology to provide reliable and accurate measurements of inductance, even under challenging environmental conditions.

Featuring a 12-bit resolution and a 4-channel multiplexed input, the LDC1314QRGHTQ1 is capable of measuring inductance changes in the femtohenry range, making it ideal for applications requiring high-resolution sensor data. Its multi-channel input design allows for the monitoring of multiple sensors with a single device, optimizing system design and reducing complexity.

Designed with automotive applications in mind, this device meets the stringent quality standards required in the industry. It operates over a wide temperature range and is housed in a compact QFN-16 package, ensuring robust performance in space-constrained environments.

The LDC1314QRGHTQ1 offers a flexible interface with an I2C-compatible serial interface, allowing for easy integration into existing systems. Additionally, it supports a wide supply voltage range from 2.7V to 5.5V, providing versatility for various power supply designs. The device also incorporates a programmable threshold interrupt output, which enables real-time system response to predefined inductance thresholds, enhancing system efficiency by reducing the need for continuous polling by the host processor.

Applications for the LDC1314QRGHTQ1 are diverse and include position sensing, fluid level measurement, and proximity detection. Its high-resolution measurement capability makes it an excellent choice for touchless human-machine interfaces, such as control panels in automotive and consumer electronics. Moreover, the device's robust design ensures consistent performance in the presence of dirt, dust, and moisture, which are common challenges in industrial environments.

Overall, the LDC1314QRGHTQ1 is a versatile and reliable solution for developers looking to incorporate high-precision inductive sensing into their designs. Its combination of multi-channel input, high resolution, and robust design make it a superior choice for a multitude of applications.

You May Also Be Interested in

Texas Instruments
IC MULTI 12BIT TO DGTL 16WQFN
Need more? Email Us
Texas Instruments
IC ISOLATED MOD 16BIT 78K 8SOIC
Need more? Email Us
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 192K 48LQFP / ADC, Audio 24 b 192k I2C, SPI 48-LQFP (7x7)
Lowest to $17.5631
Analog Devices Inc.
LC MOS ANALOG I/O PORT
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44PLCC
Lowest to $80.8422
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 96K 16SOIC / DAC, Audio 24 b 96k SPI 16-SOIC
Lowest to $43.6992
Analog Devices Inc.
IC ADC 24BIT 192K 40LFCSP-WQ
Lowest to $7.5403
Texas Instruments
IC ADC VIDEO 100HTQFP
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / ADC, Audio 24 b 32k ~ 96k I2C, SPI 44-LQFP (10x10)
Lowest to $36.6075

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess