EN
  • EN
  • DE
  • IT

CS5364-CQZ

Part No CS5364-CQZ
Manufacturer Cirrus Logic Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/AUDIO 24BIT 192K 48LQFP / ADC, Audio 24 b 192k I2C, SPI 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Cirrus Logic Inc.
Package Tray
Product Status Active
Type ADC, Audio
Number of Channels 4
Resolution (Bits) 24 b
Sampling Rate (Per Second) 192k
Data Interface I2C, SPI
Voltage Supply Source Analog and Digital
Voltage - Supply 3.3V, 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number CS5364
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 850128-CS5364-CQZ
Ultra Librarian 3D Model Ultra Librarian CS5364-CQZ CAD Model

Description

The Cirrus Logic Inc. 850128-CS5364-CQZ is an integrated circuit (IC) belonging to the data acquisition - ADCs/DACs - special purpose category.

  • Manufacturer: Cirrus Logic Inc.
  • Function: ADC Audio
  • Number of Channels: 4
  • Resolution (Bits): 24
  • Sampling Rate (Per Second): 192k
  • Data Interface: I2C, SPI
  • Voltage - Supply, Analog: 3.3V, 5V
  • Voltage - Supply, Digital: 3.3V, 5V
  • Mounting Type: Surface Mount
  • Package / Case: 48-LQFP
  • Supplier Device Package: 48-LQFP (7x7)
  • Operating Temperature: -40°C ~ 85°C
  • MSL Level: 3 (168 Hours)
  • REACH Status: REACH Unaffected
  • HTSUS Code: 8542.39.0001
  • Packaging: Tray
  • Standard Package: 250

You May Also Be Interested in

Analog Devices Inc.
IC DAS 12BIT 500K 44PLCC
Lowest to $80.8422
Analog Devices Inc.
IC R/D CONV 44LQFP
Need more? Email Us
Analog Devices Inc.
IC CDS CORRELATD DBL 56M 48LQFP / CDS (Correlated Double Sampler) 56M 48-LQFP (7x7)
Need more? Email Us
Analog Devices Inc.
DAC,SERIAL INPUT LOADING / DAC, Audio 18 b 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTI 12BIT TO DGTL 12WSON
Need more? Email Us
Cirrus Logic Inc.
STEREO ADC FOR DIGITAL AUDIO
Lowest to $5.6159
Texas Instruments
IC ADC VIDEO 100HTQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC/AUDIO 32BIT 768K 48QFN / ADC, Audio 32 b 768k DSD, PCM 48-QFN (7x7)
Lowest to $7.3397
Analog Devices Inc.
IC ADC 24BIT 192K 40LFCSP-WQ
Lowest to $7.5403

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.5631 $70.2524
7+ $16.4515 $115.1605
11+ $15.8956 $174.8516
16+ $14.7840 $236.5440
20+ $14.2283 $284.5660
25+ $13.6725 $341.8125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess