EN
  • EN
  • DE
  • IT

AD7774KP

Part No AD7774KP
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description LC MOS ANALOG I/O PORT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Type ADC, DAC
Number of Channels 4
Resolution (Bits) 8 b
Data Interface Parallel
Voltage Supply Source Single Supply
Voltage - Supply 4.75V, 10.8V ~ 5.25V, 13.2V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 38277-AD7774KP
Ultra Librarian 3D Model Ultra Librarian AD7774KP CAD Model

Description

The AD7774KP is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is designed to meet the rigorous demands of signal processing applications that require high accuracy, fast sampling rates, and exceptional stability over time and temperature variations.

Key Features

  • Precision 16-Bit Resolution: The AD7774KP offers a true 16-bit resolution, providing high accuracy for applications that demand precise measurement.
  • Multiple Input Channels: It features four single-ended or two differential input channels, allowing for flexibility in handling various signal configurations.
  • High Sampling Rate: With a maximum sampling rate of up to 10 kHz, this ADC is well-suited for capturing fast transient signals and for applications where a high data rate is essential.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7774KP operates with low power consumption, making it ideal for portable or remote sensing applications.
  • On-Chip Calibration: The device includes self-calibration features that minimize offset and gain errors, ensuring consistent performance without the need for external calibration.
  • Flexible Interface Options: The AD7774KP provides an easy-to-use parallel interface, which simplifies connections to microprocessors and DSPs.

Applications

The AD7774KP is versatile and can be used in a wide range of applications, including:

  • Industrial Process Control
  • Data Acquisition Systems
  • Medical Instrumentation
  • Scientific Analysis Equipment

Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability. The AD7774KP is no exception and is backed by comprehensive technical support and documentation. Engineers and product designers can rely on this ADC for consistent performance and robust operation in their critical applications.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
IC MODULATOR 16BIT 39K 8SOIC
Lowest to $3.5883
Analog Devices Inc.
DAC,SERIAL INPUT LOADING / DAC, Audio 18 b 16-SOIC
Lowest to $115.6427
Analog Devices Inc.
IC CDS CORRELATD DBL 56M 48LQFP / CDS (Correlated Double Sampler) 56M 48-LQFP (7x7)
Need more? Email Us
Texas Instruments
IC ISOLATED MOD 16BIT 78K 8SOIC
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 96K 16SOIC / DAC, Audio 24 b 96k SPI 16-SOIC
Lowest to $43.6992
Analog Devices Inc.
DAC,SERIAL INPUT LOADING / DAC, Audio 18 b 16-PDIP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 8BIT 16WSON
Need more? Email Us
Texas Instruments
Lowest to $9.2602
Analog Devices Inc.
IC AAF/ADC 12BIT 40M 100TQFP
Lowest to $84.3659

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess