EN
  • EN
  • DE

AD590JHZ

Part No AD590JHZ
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors, Transducers
Description Temp Sensor Analog 3-Pin TO-52
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Sensors,Transducers
Manufacturer Analog Devices Inc.
Win Source Part Number 171372-AD590JHZ
Popularity Low
Supply and Demand Status Limited
Family Name AD590
Introduction Date May 21, 1997
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD590JHZ CAD Model

Description

The AD590JHZ is a highly precise, durable, and reliable temperature transducer from Analog Devices Inc., a leader in the design and manufacturing of high-performance integrated circuits. This two-terminal integrated circuit temperature transducer produces an output current proportional to absolute temperature. Designed for wide applications, the AD590 is an ideal solution for temperature measurement and control in a variety of sectors including industrial, automotive, and consumer electronics.

Key Features

  • Linear Current Output: The device provides a linear current output of 1µA/K, making it easy to interpret the output with minimal additional circuitry.
  • Wide Temperature Range: It operates over a temperature range of -55°C to +150°C, offering versatility for various environments and applications.
  • High Accuracy: With a typical accuracy of ±0.5°C at room temperature, the AD590 provides precise temperature readings, crucial for sensitive applications.
  • Robust Design: Available in a hermetically sealed package, the AD590JHZ is designed to withstand harsh conditions and provide stable performance over its lifetime.
  • Easy Calibration: The simplicity of the device allows for easy calibration, reducing complexity and time required for system design and setup.
  • Power Supply Flexibility: It is operable with supply voltages between 4V and 30V, providing flexibility in system power design.
  • Minimal Self-Heating: The AD590JHZ experiences minimal self-heating, less than 0.1°C in still air, which ensures the integrity of the temperature measurement.

Applications

The AD590JHZ is versatile and can be used in a wide range of applications such as:

  • Electronic Thermometers
  • Temperature Control Systems
  • Environmental Monitoring
  • Process Control Systems
  • Data Acquisition Systems
  • Battery Management
  • Medical and Scientific Instrumentation

With its robust design and ease of use, the AD590JHZ from Analog Devices Inc. is a top choice for professionals seeking a reliable and accurate temperature sensing solution. Its straightforward interface and high level of precision ensure it meets the stringent requirements of a multitude of temperature monitoring tasks.

You May Also Be Interested in

Texas Instruments
Lowest to $0.8732
ON Semiconductor
Temp Sensor Digital Serial (2-Wire) 8-Pin Micro T/R
Lowest to $1.5174
Maxim Integrated
Lowest to $6.0510
STMicroelectronics
SENSOR TEMPERATURE SMBUS SOT23-6
Lowest to $1.1100
STMicroelectronics
SENSOR TEMP RATIOMETRIC SOT323-5 / Temp Sensor Analog 5-Pin SOT-323 T/R
Lowest to $0.4334
Texas Instruments
Lowest to $1.4445
STMicroelectronics
SENSOR TEMP I2C/SMBUS 8MSOP
Lowest to $0.4571
Analog Devices Inc.
Fan Controller with SMBus Interface
Need more? Email Us
STMicroelectronics
SENSOR TEMPERATURE I2C/SMBUS 8SO
Lowest to $0.9897

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0771 $70.3855
10+ $11.5500 $115.5000
16+ $11.1896 $179.0336
22+ $10.8281 $238.2182
28+ $10.4678 $293.0984
37+ $9.3844 $347.2228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,650 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess