EN
  • EN
  • DE

LTC6404CUD-4#TRPBF

Part No LTC6404CUD-4#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ADC DRIVER 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features ADC Driver IC Data Acquisition 16-QFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 16-WFQFN Exposed Pad
Case / Package 16-QFN (3x3)
Family Name LTC6404
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number , 505-LTC6404CUD-4#TRPBFDKR, -2735-LTC6404CUD-4#TRPBFTR, -2735-LTC6404CUD-4#TRPBFDKR, 505-LTC6404CUD-4#TRPBFTR, -2735-LTC6404CUD-4#TRPBFCT, 505-LTC6404CUD-4#TRPBFCT, LTC6404CUD-4#TRPBF-ND, -2735-LTC6404CUD-4#TRPBFTR-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879995-LTC6404CUD-4#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6404CUD-4#TRPBF CAD Model

Description

Introducing the LTC6404CUD-4#TRPBF from Analog Devices Inc.

The LTC6404CUD-4#TRPBF is a high-performance, low-noise, low-distortion differential amplifier designed to meet the rigorous demands of modern data acquisition and signal processing applications. Manufactured by Analog Devices Inc., a leader in precision analog technology, this amplifier is ideal for driving high-resolution analog-to-digital converters (ADCs) or buffering high-speed digital-to-analog converters (DACs).

Key Features:

  • Low Noise and Distortion: The LTC6404CUD-4#TRPBF boasts exceptionally low noise and harmonic distortion levels, ensuring signal integrity and high-quality output.
  • Wide Bandwidth: With a wide bandwidth, this differential amplifier is capable of handling high-speed signals without compromising performance, making it suitable for a broad range of applications.
  • Adjustable Gain: Users can configure the gain to suit their specific requirements, providing versatility and adaptability for various system designs.
  • High Linearity: The device offers high linearity, which minimizes signal distortion and allows for accurate signal representation.
  • Single-Supply Operation: Designed for single-supply operation, the LTC6404CUD-4#TRPBF simplifies power supply design and conserves energy.

Applications:

  • Driving High-Performance ADCs
  • Communications Systems
  • Imaging Systems
  • Test and Measurement Equipment
  • Medical Instrumentation

The LTC6404CUD-4#TRPBF is packaged in a compact, 16-lead QFN package, providing a space-saving solution for densely packed circuit boards. Its robust design ensures reliable operation even in harsh industrial environments. This product is available in tape and reel packaging, denoted by the '#TRPBF' suffix, facilitating efficient assembly for high-volume production.

With its superior performance and versatility, the LTC6404CUD-4#TRPBF from Analog Devices Inc. is an excellent choice for engineers looking to enhance their system's signal processing capabilities. Its integration into your design will ensure that you achieve the highest fidelity in your data acquisition and signal processing tasks.

You May Also Be Interested in

Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess