EN
  • EN
  • DE

ISO7842DWR

Part No ISO7842DWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description High-Performance, 8000-VPK Reinforced Quad-Channel Digital Isolator | DGTL ISO 5.7KV GEN PURP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Reel
Technology Capacitive Coupling
Type Use For General
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Minimum) 100kV/μs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Maximum) 16ns, 16ns
Pulse Width Distortion (Maximum) 4.1ns
Rise / Fall Time 1.7ns, 1.9ns
Supply Voltage (V) 2.25V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1190700-ISO7842DWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISO7842DWR CAD Model

Description

Introducing the ISO7842DWR Digital Isolator from Texas Instruments

The ISO7842DWR is a high-performance, quad-channel digital isolator with a robust isolation barrier that ensures operational safety and signal integrity in a wide range of industrial and telecom applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this product is designed to provide reliable communication by separating electrical circuits while transferring data across an isolation barrier.

Key Features of the ISO7842DWR

  • High Isolation Voltage: The ISO7842DWR offers an isolation voltage of 5.7kVrms (minimum) for 1 minute, which is ideal for protecting sensitive electronic components against high voltage transients.
  • Robust Electromagnetic Compatibility (EMC): With its low emissions and high immunity to electrical noise, this digital isolator ensures stable performance in electrically noisy environments.
  • High Data Rates: Capable of supporting data rates up to 100 Mbps, the ISO7842DWR is suitable for high-speed data communication without compromising signal integrity.
  • Low Power Consumption: Designed for efficiency, it operates with low power consumption, making it suitable for energy-sensitive applications.
  • Quad-Channel Configuration: The device features four independent isolation channels, with two forward and two reverse-direction channels, providing flexibility in bidirectional data communication.
  • Extended Temperature Range: The ISO7842DWR is operational over a wide temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications

The ISO7842DWR is ideal for use in a variety of applications where isolation is critical for safety and equipment protection, including:

  • Industrial automation and control systems
  • Motor drives and inverters
  • Medical equipment with patient electrical isolation
  • Power supplies
  • Telecom circuitry

Its compact 16-pin SOIC (DWR) package makes it easy to integrate into your design, providing a space-saving solution without compromising performance. With Texas Instruments' commitment to quality and reliability, the ISO7842DWR digital isolator is a smart choice for your electrical isolation needs, ensuring both safety and efficiency in your electronic designs.

You May Also Be Interested in

NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8601 $54.8808
18+ $5.6288 $101.3184
28+ $5.4529 $152.6812
38+ $5.2770 $200.5260
50+ $5.1011 $255.0550
66+ $4.5734 $301.8444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess