EN
  • EN
  • DE

MAX7420CUA+

Part No MAX7420CUA+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description MAXFILTERBRD | IC FILTER 45KHZ BUTTER 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 45kHz
Number of Filters 1
Filter Order 5th
Supply Voltage (V) 4.5V ~ 5.5V
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Family Part Number MAX7420
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1214900-MAX7420CUA+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7420CUA+ CAD Model

Description

Maxim Integrated MAX7420CUA+ Product Overview

The MAX7420CUA+ is a high-performance, 8-pin, single-channel, low-pass filter designed and manufactured by Maxim Integrated. This filter is part of Maxim's MAX7420/MAX7421 family, which utilizes a proprietary CMOS process to offer high signal processing quality with minimal power consumption. The MAX7420CUA+ is specifically crafted to cater to applications requiring a sharp roll-off and low-noise performance.

Key Features

  • Elliptic Low-Pass Filter: The device features a 5th-order filter response, ensuring a steep attenuation curve beyond the cutoff frequency, which is ideal for signal processing applications that require precise frequency delineation.
  • Low Power Consumption: With its advanced design, the MAX7420CUA+ operates with a low current draw, making it suitable for battery-powered devices and applications where power efficiency is critical.
  • Fixed Cutoff Frequency: The filter comes with a factory-set cutoff frequency, providing users with a reliable and consistent filter response without the need for external components or tuning.
  • Single-Supply Operation: The device can operate from a single +5V supply, simplifying power supply design and reducing system complexity.
  • Rail-to-Rail Outputs: It offers rail-to-rail outputs, which maximize dynamic range and are particularly useful in low-voltage applications.
  • Compact Package: Housed in a small 8-pin µMAX package, the MAX7420CUA+ is designed to save space on the PCB, making it an excellent choice for space-constrained applications.

Applications

The MAX7420CUA+ is versatile and can be employed in a variety of applications that require clean and precise filtering. It is particularly well-suited for:

  • Anti-aliasing for data acquisition systems
  • Audio processing
  • Signal conditioning
  • Medical instrumentation
  • Industrial control systems
  • Communications equipment

With its robust design and high-quality performance, the MAX7420CUA+ from Maxim Integrated stands out as a reliable choice for designers looking to integrate a fixed-frequency, low-pass filter into their electronic systems. Its ease of use, combined with the support and quality assurance from Maxim Integrated, makes it a go-to component for precision filtering needs.

You May Also Be Interested in

Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2228 $57.5596
15+ $6.7469 $101.2035
23+ $6.5361 $150.3303
32+ $6.3252 $202.4064
41+ $6.1144 $250.6904
55+ $5.4819 $301.5045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess