EN
  • EN
  • DE

ISO7720FDWV

Part No ISO7720FDWV
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 2CH GP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 5 Weeks
Features General Purpose Digital Isolator 5000Vrms Channel 100Mbps 85kV/µs CMTI 8-SOIC (0.295", 7.50mm Width)
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.295", 7.50mm Width)
Case / Package 8-SOIC
Family Name ISO7720
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 64
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922100-ISO7720FDWV
Ultra Librarian 3D Model Ultra Librarian ISO7720FDWV CAD Model

Description

Product Overview: Texas Instruments ISO7720FDWV

The ISO7720FDWV is a robust, high-performance digital isolator manufactured by Texas Instruments. This component is designed to ensure signal integrity and reliability for systems that require electrical isolation between their input and output. It's an essential device in applications where signal isolation is critical for safety and noise immunity, such as industrial automation, medical equipment, and power supplies.

Key Features

  • High Isolation Voltage: The ISO7720FDWV offers an isolation voltage of 3000V RMS for 1 minute, providing a high degree of protection against high voltage spikes and transients.
  • High-Speed Performance: With a data rate of up to 100 Mbps, this isolator is capable of high-speed data transmission without compromising signal integrity, making it suitable for fast communication protocols.
  • Dual-Channel Isolation: The device features two isolated channels which can be used in either direction, providing flexibility in bidirectional communication.
  • Low Power Consumption: Its low power consumption makes it an energy-efficient choice for power-sensitive applications.
  • Robust Electromagnetic Compatibility (EMC): The ISO7720FDWV has been designed with a high level of immunity to electromagnetic interference (EMI), ensuring stable operation in electrically noisy environments.

Applications

  • Industrial Automation
  • Medical Equipment
  • Power Supplies
  • Motor Control Systems
  • Data Communication Systems

Technical Specifications

  • Power Supply Range: 2.25V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Package Type: SOIC-8
  • Regulatory Approvals: UL Recognized, CSA Certified, IEC 60950-1, VDE Approved

The ISO7720FDWV by Texas Instruments is a testament to the company's commitment to providing advanced solutions for electrical isolation. With its combination of high isolation voltage, speed, and robust EMC performance, this digital isolator is an excellent choice for designers looking to enhance system safety and reliability.

You May Also Be Interested in

Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $23.2836
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0196 $50.4900
61+ $1.6572 $101.0892
94+ $1.6054 $150.9076
129+ $1.5536 $200.4144
167+ $1.5018 $250.8006
223+ $1.3464 $300.2472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess