EN
  • EN
  • DE

ISO7330FCQDWRQ1

Part No ISO7330FCQDWRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3KV 3CH GEN PURP 16SOIC / Robust EMC, Low Power, Triple-Channel Digital Isolators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 3/0
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 58ns, 58ns
Pulse Width Distortion (Maximum) 4ns
Rise / Fall Time (Typ) 3ns, 2ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807580-ISO7330FCQDWRQ1
Ultra Librarian 3D Model Ultra Librarian ISO7330FCQDWRQ1 CAD Model

Description

The ISO7330FCQDWRQ1 is a high-performance, robust triple-channel digital isolator from Texas Instruments, designed to cater to the demanding requirements of automotive and industrial applications. This product is part of TI's extensive portfolio of isolation devices that prioritize safety, data integrity, and reliability.

Key Features

  • High Isolation Voltage: With a capability to withstand isolation voltages of up to 3000 VRMS for 1 minute, this component ensures safe operation under high-voltage conditions.
  • Triple-Channel Isolation: The device provides three high-speed isolation channels with two forward and one reverse-direction channels, facilitating efficient bidirectional communication.
  • Wide Temperature Range: It operates over a broad temperature range from -40°C to +125°C, making it ideal for harsh environmental conditions.
  • Automotive Qualification: It is AEC-Q100 qualified, ensuring it meets the stringent requirements of automotive applications.
  • Low Power Consumption: The ISO7330FCQDWRQ1 is designed for energy efficiency, with low power consumption that helps in minimizing thermal footprints and extending battery life in power-sensitive systems.
  • Robust EMC Performance: It exhibits excellent electromagnetic compatibility (EMC) performance, which includes low emissions and high immunity to external disturbances, thus maintaining signal integrity in noisy environments.

Applications

This isolator is suitable for a variety of applications, including but not limited to:

  • Automotive systems such as Battery Management Systems (BMS), On-Board Diagnostics (OBD), and Advanced Driver Assistance Systems (ADAS)
  • Industrial automation such as Programmable Logic Controllers (PLCs), motor drives, and sensors
  • Medical equipment requiring electrical isolation for patient safety

Package and Quality

The ISO7330FCQDWRQ1 comes in a compact, surface-mountable SOIC-16 wide-body package that is suitable for space-constrained applications. Its design and manufacturing conform to high-quality standards, providing reliable performance and ease of integration into various electronic systems.

With its combination of high isolation, low power, and robust performance, the ISO7330FCQDWRQ1 from Texas Instruments stands out as a superior choice for designers seeking to incorporate reliable isolation in their automotive or industrial applications.

You May Also Be Interested in

NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0520 $52.2080
10+ $10.7094 $107.0940
15+ $10.3747 $155.6205
20+ $10.0400 $200.8000
26+ $9.7054 $252.3404
35+ $8.7014 $304.5490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,449 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess