EN
  • EN
  • DE

ISOW7741DFMR

Part No ISOW7741DFMR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description LOW-EMISSIONS, LOW-RIPPLE, QUAD-  /  CAN, RS232, RS485, SPI Digital Isolator 5000Vrms 4 Channel 100Mbps 85kV/µs CMTI 20-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Series ISOW774x
Package Tape & Reel
Technology Magnetic Coupling
Type CAN, RS232, RS485, SPI
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 85kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 15.7ns, 15.7ns
Pulse Width Distortion (Max) 5ns
Rise / Fall Time (Typ) 2.5ns, 2.4ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Other Names 296-ISOW7741DFMRCT,296-ISOW7741DFMRDKR,296-ISOW7741DFMRTR
Standard Package 850
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243820-ISOW7741DFMR
Ultra Librarian 3D Model Ultra Librarian ISOW7741DFMR CAD Model

Description

Overview of Texas Instruments ISOW7741DFMR

The Texas Instruments ISOW7741DFMR is a high-performance, quad-channel digital isolator with integrated high-efficiency power converters. This advanced component is part of the ISOW774x family, designed to offer robust signal isolation for a wide range of applications, including industrial automation, medical equipment, and power supplies.

Key Features

  • High Isolation: With an isolation rating of 5000Vrms for 1 minute, the ISOW7741DFMR provides reliable protection against high voltage spikes and surges, ensuring the safety of sensitive electronic circuits.
  • Integrated Power: The device integrates a DC-DC converter, providing isolated power and reducing the need for separate isolated power supplies. This feature simplifies design and saves board space.
  • Data Rate: It supports a data rate of up to 100 Mbps, allowing for high-speed data transfer between isolated domains.
  • Low Power Consumption: The ISOW7741DFMR is designed for efficiency, with low power consumption that helps to minimize heat generation and improve system reliability.
  • Robust Operation: It operates over a wide temperature range from -40°C to +125°C, making it suitable for harsh environments.
  • Signal Integrity: The device maintains excellent signal integrity with low propagation delay and jitter, which is critical for time-sensitive communication protocols.

Applications

The ISOW7741DFMR is versatile and can be used in various applications that require high-voltage isolation and data integrity. Its primary applications include:

  • Industrial automation systems
  • Medical equipment with stringent safety requirements
  • Isolated sensor interfaces
  • Isolated SPI, I2C, or UART interfaces
  • Power supply control and monitoring

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ISOW7741DFMR is no exception. It is built to meet stringent industry standards, ensuring long-term performance and stability in a variety of conditions. Whether for critical medical systems or industrial control applications, the ISOW7741DFMR is a reliable choice for designers looking to integrate high-performance isolation into their designs.

For detailed technical specifications and application guidance, designers should refer to the official Texas Instruments datasheets and product support documentation.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8480 $56.5440
7+ $15.4650 $108.2550
11+ $14.9817 $164.7987
14+ $14.4984 $202.9776
18+ $14.0152 $252.2736
24+ $12.5653 $301.5672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess