EN
  • EN
  • DE

USB2512I-AEZG

Part No USB2512I-AEZG
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB 2.0 2PORT HUB CTLR 36-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Protocol USB
Purpose Hub Controller
Standards USB 2.0
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 95mA
Temperature Range - Operating -40°C to 85°C
Case / Package 36-QFN (6x6)
Win Source Part Number 037678-USB2512I-AEZG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USB2512I-AEZG CAD Model

Description

Microchip Technology USB2512I-AEZG USB 2.0 Hi-Speed Hub Controller

The USB2512I-AEZG from Microchip Technology is a versatile and powerful USB 2.0 Hi-Speed hub controller that is perfect for a wide range of applications. This compact IC is designed to provide an easy and efficient solution for expanding USB capabilities in various electronic devices.

Featuring a single-chip solution with an integrated USB 2.0 transceiver and Serial Interface Engine (SIE), the USB2512I-AEZG supports up to two downstream ports. It operates at high-speed (480 Mbps), full-speed (12 Mbps), or low-speed (1.5 Mbps), ensuring compatibility with a wide range of USB devices. This makes it an ideal choice for developers looking to integrate USB connectivity into products such as desktop and mobile PCs, docking stations, monitors, and a myriad of other peripherals.

One of the key features of the USB2512I-AEZG is its MultiTRAK™ technology, which provides multiple transaction translators. This technology enables optimized bandwidth allocation for each downstream port, significantly enhancing the performance when multiple USB devices are connected and operated simultaneously.

The hub controller is also equipped with PortMap and PortSwap features. PortMap allows for flexible port configuration, while PortSwap offers a simple way to reconfigure the default pin-out of the USB differential pairs, simplifying PCB layout and reducing crosstalk. Additionally, the PhyBoost feature enhances signal integrity in challenging physical environments, ensuring reliable communication over USB connections.

For ease of integration, the USB2512I-AEZG supports both self-powered and bus-powered modes, and it comes in a 36-pin QFN (Quad Flat No-leads) package, which is lead-free and RoHS compliant. The device also supports industrial temperature ranges, making it suitable for use in harsher environments.

With its built-in flexibility, high performance, and ease of use, the Microchip USB2512I-AEZG is an excellent choice for designers looking to add or expand USB functionality in their products without compromising on space or power consumption.

You May Also Be Interested in

Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess