EN
  • EN
  • DE

ATR7040-PVPG

Part No ATR7040-PVPG
Manufacturer Microchip Technology
Catalog RF Amplifiers
Description IC AMP ISM 5.1GHZ-5.9GHZ 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Frequency 5.1GHz ~ 5.9GHz
P1dB 25dBm
Gain 30dB
RF Type ISM, 802.11b/g/WiFi, WLAN
Voltage - Supply 2.7V ~ 3.8V
Current - Supply 250mA
Test Frequency 5.8GHz
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 848342-ATR7040-PVPG
Ultra Librarian 3D Model Ultra Librarian ATR7040-PVPG CAD Model

Description

Microchip Technology's ATR7040-PVPG

The ATR7040-PVPG by Microchip Technology is a state-of-the-art integrated circuit designed for advanced RF applications. This product is a testament to Microchip's commitment to providing innovative solutions that meet the evolving needs of the electronics industry. The ATR7040-PVPG is a versatile component that is suitable for a wide range of applications, including but not limited to wireless communication systems, RF identification, and IoT devices.

Key Features

  • High Frequency Range: The ATR7040-PVPG operates at a high frequency, making it ideal for applications that require fast data transmission and high bandwidth.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, which is crucial for battery-operated devices and helps to extend their operational lifespan.
  • Compact Size: Its small form factor enables it to be easily integrated into space-constrained designs without compromising performance.
  • Robustness: Built to withstand harsh conditions, the ATR7040-PVPG is robust and reliable, ensuring consistent performance even in challenging environments.
  • Integration: The IC integrates seamlessly with other Microchip components, providing an optimized solution that simplifies design complexity and accelerates time-to-market.

Applications

With its advanced features, the ATR7040-PVPG is suitable for a variety of applications, including:

  • Wireless communication devices
  • Radio-frequency identification (RFID)
  • Internet of Things (IoT) devices
  • Industrial control systems
  • Consumer electronics

Quality and Support

Microchip Technology is known for its high-quality products and excellent customer support. The ATR7040-PVPG is backed by Microchip's comprehensive technical support and extensive documentation, ensuring that designers and engineers have all the resources they need to incorporate this IC into their projects successfully.

Ordering Information

For more information on the ATR7040-PVPG, including pricing and availability, please visit Microchip Technology's official website or contact their sales representatives. As a leading provider of smart, connected, and secure embedded control solutions, Microchip is dedicated to helping its customers develop innovative products for a connected world.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
NXP / Nexperia
IC RF AMP LTE 1.4GHZ-2.8GHZ 8DFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 8-DFN (2x2)
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 24GHZ-36GHZ DIE / RF Amplifier IC General Purpose 24GHz ~ 36GHz Die
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 27.3GHZ-33.5GHZ DIE / RF Amplifier IC VSAT 27.3GHz ~ 33.5GHz Die
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,702 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess