EN
  • EN
  • DE

MIC2287-24YML-TR

Part No MIC2287-24YML-TR
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 750MA 8MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Reel
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 10V
Output Voltage 24V
Channel Output Current 750mA (Switch)
Frequency 1.2MHz
Dimming Analog, PWM
Applications Backlight, Camera Flash
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MLF (2x2)
Win Source Part Number 102993-MIC2287-24YML-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2287-24YML-TR CAD Model

Description

The MIC2287-24YML-TR is a high-efficiency, 1.2MHz, pulse-width modulated (PWM), synchronous buck (step-down) regulator from Microchip Technology. This compact and powerful integrated circuit is designed to provide a regulated output voltage with input voltages ranging from 2.7V to 5.5V, making it an excellent choice for battery-powered and portable applications.

Key Features

  • High Efficiency: The synchronous buck design provides efficient power conversion, which can be as high as 96%, reducing heat and extending battery life.
  • Adjustable Output Voltage: The output voltage can be adjusted down to 1V, allowing for a wide range of uses in different applications.
  • High Frequency Operation: With a 1.2MHz switching frequency, the MIC2287-24YML-TR allows for the use of small external components, resulting in a compact power supply solution.
  • Low Quiescent Current: The device features a low quiescent current, which is ideal for battery-operated devices, as it helps in minimizing power consumption when in standby mode.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from damage due to overheating, ensuring reliable operation under various conditions.
  • Current Mode Control: This feature provides fast transient response and cycle-by-cycle current limiting, enhancing the performance and safety of the power supply.

Applications

The MIC2287-24YML-TR is versatile and can be used in a variety of applications, including but not limited to:

  • Portable Devices
  • Wireless Networking
  • GPS Devices
  • Digital Cameras
  • PDAs and Handheld Computers

Package and Availability

The device comes in a compact 10-pin 3mm x 3mm MLF® package, which is suitable for space-constrained applications. The suffix 'TR' indicates that the product is offered in tape and reel packaging, which is convenient for automated assembly processes. As a product of Microchip Technology, customers can expect high reliability and performance from the MIC2287-24YML-TR.

You May Also Be Interested in

Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess