Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Bulk
Product Status Obsolete
Sensor Type Accelerometer, Magnetometer
Sensing Range ±2g, 4g, 8g, ±1.3 ~ 8.1 gauss
Interface I2C
Sensitivity 1 ~ 3.9mg/Digit, ±0.01%/°C
Embedded No
Supplied Contents Board(s)
Utilized IC / Part LSM303DLH
Other Names 497-10689
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283644-STEVAL-MKI064V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI064V1 CAD Model

Description

STEVAL-MKI064V1 - iNEMO Inertial Module

The STEVAL-MKI064V1, part of STMicroelectronics' iNEMO product line, is a state-of-the-art inertial module that integrates multiple sensors to provide a comprehensive inertial sensing solution. This compact and versatile module is designed for motion-sensing applications across a broad range of industries, including mobile devices, gaming, virtual reality, and industrial automation.

Key Features:

  • Multi-sensor integration: This module includes a 3D digital accelerometer, a 3D digital gyroscope, and a 3D digital magnetometer. These sensors work together to deliver precise and reliable motion detection.
  • High precision: The STEVAL-MKI064V1 boasts high-resolution measurements, enabling the detection of fine movements and changes in orientation with great accuracy.
  • Compact design: With its small footprint, the module is ideal for integration into space-constrained applications without compromising performance.
  • Low power consumption: Designed for efficiency, the module helps preserve battery life in portable applications, making it suitable for handheld and wearable devices.
  • Easy to integrate: The module comes with software drivers and example firmware to facilitate rapid development and integration into various systems.
  • Robust communication: Featuring I2C and SPI interfaces, the STEVAL-MKI064V1 allows for flexible and reliable communication with a host microcontroller.

Applications:

The versatility of the STEVAL-MKI064V1 makes it an excellent choice for a multitude of applications:

  • Smartphones and tablets
  • Wearable devices
  • Gaming and virtual reality systems
  • GPS navigation systems
  • Industrial and robotics applications

Additional Information:

The STEVAL-MKI064V1 is supported by STMicroelectronics' comprehensive development ecosystem, which includes evaluation boards, software tools, and technical documentation to ensure a smooth design process from prototype to production. With its robust capabilities and support, the STEVAL-MKI064V1 is an ideal choice for developers looking to innovate with advanced inertial sensing technologies.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR LMT90
Need more? Email Us
ECAD model for LMT90EVM
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-S
Need more? Email Us
ECAD model for EVAL-ADXRS290Z-S
Pololu Corporation
QTR-HD-07A REF ARRAY 7CHNL
Need more? Email Us
ECAD model for 4207
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
ECAD model for 430BOOST-TMP006
STMicroelectronics
EVAL DAUGHTER STLM20 SOT-323
Need more? Email Us
ECAD model for STEVAL-IFS012V4
Analog Devices Inc.
BOARD EVAL PCB ADIS16201
Need more? Email Us
ECAD model for ADIS16201/PCBZ
Analog Devices Inc.
EVAL BOARD FOR ADT7320
Need more? Email Us
ECAD model for EVAL-CN0172-SDPZ
Analog Devices Inc.
BOARD EVAL TILT 2 AXIS ADXL203
Need more? Email Us
ECAD model for EVAL-CN0189-SDPZ
Pololu Corporation
ACS71240 CUR SEN 30A, 3.3V
Need more? Email Us
ECAD model for 5241

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention