Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tray
Technology Magnetic Coupling
Type RS422, RS485
Isolated Power Yes
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 30kV/μs
Data Rate 20Mbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-BBGA
Supplier Device Package 32-BGA (15x11.25)
Part Number Series LTM2881
Manufacturer Pack Quantity 119
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812849-LTM2881IY-3
Ultra Librarian 3D Model Ultra Librarian LTM2881IY-3 CAD Model

Description

Introducing the LTM2881IY-3 Isolated RS485/RS422 μModule Transceiver

The LTM2881IY-3 is a complete, galvanically isolated RS485/RS422 transceiver from Linear Technology that offers robust communication with significant protection for sensitive electronics. This innovative μModule (micro module) device integrates an isolated power supply, an isolated RS485/RS422 transceiver, and robust network protection, all in a compact, surface-mount BGA package. It is designed to provide reliable data communication in harsh environments, where noise immunity and ESD protection are critical.

Key Features:

  • Integrated Isolation: The LTM2881IY-3 features onboard isolation, providing 2500Vrms for one minute between the transceiver and the logic interface. This level of isolation ensures protection against high voltage spikes and surges, enhancing system reliability and longevity.
  • Power Supply: An integrated, isolated DC/DC converter delivers up to 1W of power, eliminating the need for external isolated power supplies and simplifying the design process.
  • Robust Data Communication: With a fixed baud rate of up to 20Mbps, the device supports high-speed data transmission while maintaining signal integrity across long cable distances.
  • Protection Features: The module is equipped with ±15kV ESD protection on the transceiver interface, and features over-temperature protection, enhancing the resilience of the product in demanding conditions.

Applications:

The LTM2881IY-3 is ideal for industrial, automotive, and instrumentation applications that require reliable data communication with strong electromagnetic interference (EMI) protection. Common use cases include:

  • Isolated RS485/RS422 interfaces
  • Industrial field buses
  • Networked control systems
  • Automotive control systems

Technical Specifications:

  • Supply Voltage: 3.3V
  • Operating Temperature Range: -40°C to +105°C
  • Package: Surface Mount LGA/BGA
  • Standards Compliance: Meets or exceeds TIA/EIA-485-A specifications

With its combination of isolation, integrated power, high-speed communication, and protection features, the LTM2881IY-3 from Linear Technology stands out as a comprehensive solution for isolated RS485/RS422 communication needs. Its robust design and easy implementation make it a top choice for designers looking to enhance the reliability and performance of their systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $11.4090
ECAD model for ADUM130E1BRZ
Analog Devices Inc.
DGTL ISO 5.7KV 4CH LVDS 28-BSSOP
Lowest to $68.5345
ECAD model for ADN4624BRNZ
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $17.7328
ECAD model for MAX14936BAWE+
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us
ECAD model for MAX14934BAWE+
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
ECAD model for MAX14931BAWE+T
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
ECAD model for SI8620ET-IS
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
ECAD model for ADUM131D1BRZ
Maxim Integrated
DG ISO 2.75KV 3CH RS422 16-SOIC
Lowest to $12.3870
ECAD model for MAX14945EWE+T
Analog Devices Inc.
DGTL ISOLTR 1KV 2CH GP 8-SOIC
Need more? Email Us
ECAD model for ADUM7240CRZ-RL7

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.3182 $88.6364
3+ $36.3637 $109.0911
5+ $35.2273 $176.1365
6+ $34.0910 $204.5460
8+ $32.9546 $263.6368
11+ $29.5455 $325.0005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,547 pieces
MOQ: 2 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention