Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Video
Switch Circuit SPDT
Number of Channels 2
Dual Supply Voltage(V±) ±5 V to 15 V
-3db Bandwidth 150MHz
Features Buffered, RGB
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 115999-LT1205CS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1205CS#TRPBF CAD Model

Description

Linear Technology's LT1205CS#TRPBF Product Overview

The LT1205CS#TRPBF is a versatile and high-performance current feedback amplifier brought to you by Linear Technology. Designed to cater to a wide range of applications, this product is well-suited for video and high-speed signal processing, driving cables, and many other tasks that require a high-speed operational amplifier. Its robust design ensures reliable performance in demanding environments.

Key Features

  • High Speed: The LT1205CS#TRPBF boasts a fast settling time, making it ideal for applications where speed is critical. This feature ensures that the amplifier can handle rapid changes in the input signal without sacrificing accuracy or performance.
  • Low Distortion: With its low distortion characteristics, this amplifier is perfect for high-fidelity video and audio applications where maintaining signal integrity is paramount.
  • Wide Bandwidth: A broad bandwidth allows this device to process a wide range of frequencies, making it versatile for various signal processing tasks.
  • High Output Current: It can deliver a high output current, which is essential for driving heavy loads or long cables without signal degradation.
  • Single Supply Operation: The LT1205CS#TRPBF can operate from a single supply, simplifying power supply design and reducing system complexity.

Applications

  • Video Amplifiers
  • Cable Drivers
  • ADC/DAC Buffers
  • High-Speed Data Acquisition Systems
  • Test Equipment

Linear Technology's LT1205CS#TRPBF is packaged in a compact surface-mount format, which makes it easy to integrate into various electronic systems. Its thermal performance is optimized for reliability, ensuring that it operates within the specified temperature ranges even under high load conditions.

With its combination of speed, power, and precision, the LT1205CS#TRPBF is a valuable asset for engineers and designers looking to enhance their electronic designs. Whether it's for professional-grade video equipment, high-speed data systems, or any other application that requires a high-quality amplifier, the LT1205CS#TRPBF from Linear Technology stands out as a top choice.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SW QUAD RF N/O 16-SOIC / VIDEO QUAD SWITCH
Need more? Email Us
ECAD model for IH5352CWE+
Microchip Technology
IC 8CH ANALOG SWITCH 26LLGA / Analog Switch Octal SPST 26-Pin LLGA Tray
Lowest to $71.7135
ECAD model for HV230G1-G
Maxim Integrated
I2C Multiplexer 1-Element BiCMOS Open Drain 4-IN 20-Pin TSSOP / IC MULTIPLEXER DUAL 4X1 20TSSOP
Need more? Email Us
ECAD model for MAX7367EUP+
Texas Instruments
IC VIDEO MULTIPLEXER SPST 8SOIC / Analog Multiplexer Single 2:1 8-Pin SOIC T/R
Lowest to $10.1051
ECAD model for LMH6570MAX/NOPB
Fairchild/ON Semiconductor
IC VIDEO SWITCH QUAD 2X1 16TSSOP / Analog Switch Quad SPDT 16-Pin TSSOP T/R
Lowest to $10.9684
ECAD model for FSAV430MTCX
Maxim Integrated
Analog Switch Quad SPDT 16-Pin TQFN EP / IC SWITCH QUAD SPDT 16TQFN
Need more? Email Us
ECAD model for MAX4910ETE+
Microchip Technology
Low Charge Injection 8-Channel High Voltage Analog Switches | IC ULTRASOUND SWITCH 1:1 28PLCC
Lowest to $45.3741
ECAD model for HV20220PJ-G
Vishay
IC SWITCH QUAD SPST 16DIP / Analog Switch Dual SPDT 16-Pin PDIP
Need more? Email Us
ECAD model for DG542DJ-E3
Maxim Integrated
Digital Crosspoint Dual 2x2 32-Pin TQFN EP T/R / IC CROSSPOINT SWITCH DUAL 32TQFN
Need more? Email Us
ECAD model for MAX9393ETJ+T

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.3917 $65.8755
36+ $3.6036 $129.7296
56+ $3.4909 $195.4904
77+ $3.3784 $260.1368
100+ $3.2657 $326.5700
133+ $2.9279 $389.4107
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 95 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention