Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr AMD
Series Artix® UltraScale+
Package Tray
Number of LABs/CLBs 5500
Number of Logic Elements/Cells 96250
Total RAM Bits 3670016
Number of I/O 228
Voltage - Supply 0.698V ~ 0.742V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 676-BBGA, FCBGA
Supplier Device Package 676-FCBGA (27x27)
Standard Package 1
MSL Level 4 (72 Hours)
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 1351918-XCAU10P-1FFVB676I
Ultra Librarian 3D Model Ultra Librarian XCAU10P-1FFVB676I CAD Model

Description

The XCAU10P-1FFVB676I is an integrated circuit (IC) from the Artix® UltraScale+ series.

  • IC Type: FPGA
  • Number of I/Os: 228
  • Number of LABs/CLBs: 5500
  • Number of Logic Elements/Cells: 96250
  • Total RAM Bits: 3670016
  • Voltage Supply: 0.698V to 0.742V
  • Mounting Type: Surface Mount
  • Package/Case: 676-BBGA, FCBGA
  • Supplier Device Package: 676-FCBGA (27x27)
  • Manufacturer: AMD

You May Also Be Interested in

Amd
IC FPGA 338 I/O 484FBGA / Spartan?-7 Field Programmable Gate Array (FPGA) IC 338 4331520 76800 484-BGA
Lowest to $130.9849
ECAD model for XC7S75-2FGGA484I
Amd
IC FPGA 372 I/O 484FBGA / Spartan?-3A Field Programmable Gate Array (FPGA) IC 372 368640 13248 484-BBGA
Lowest to $247.4908
ECAD model for XC3S700A-5FGG484C
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CSFBGA
Need more? Email Us
ECAD model for LCMXO3LF-2100E-6MG256C
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $85.5882
ECAD model for EP3C5M164I7
Lattice Semiconductor Corporation
FPGA MACHXO5-NX W/FLASH 256BGA
Need more? Email Us
ECAD model for LFMXO5-25-7BBG256I
Amd
IC FPGA 800 I/O 1153FCBGA / Virtex?-5 LX Field Programmable Gate Array (FPGA) IC 800 7077888 155648 1153-BBGA, FCBGA
Lowest to $234.4651
ECAD model for XC5VLX155-1FF1153C
Efinix, Inc.
IC FPGA 73 I/O 169FBGA
Need more? Email Us
ECAD model for T20F169C3
Lattice Semiconductor Corporation
FIELD PROGRAMMABLE GATE ARRAY / ORCA?3C Field Programmable Gate Array (FPGA) IC 192 43008 2592 240-BFQFP Exposed Pad
Need more? Email Us
ECAD model for OR3T556PS240-DB
Amd
IC FPGA 600 I/O 1157FCBGA / Virtex?-7 XT Field Programmable Gate Array (FPGA) IC 600 54190080 693120 1156-BBGA, FCBGA
Lowest to $1,121.1204
ECAD model for XC7VX690T-1FFG1157I

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $169.2538 $169.2538
2+ $163.6120 $327.2240
3+ $146.6866 $440.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 380 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention