EN
  • EN
  • DE

ISO1640QDWRQ1

Part No ISO1640QDWRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description AUTOMOTIVE, HOT-SWAPPABLE, ROBUS / I²C, SPI Digital Isolator 5000Vrms 2 Channel 50kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Technology Capacitive Coupling
Type I²C, SPI
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/2
Channel Type Bidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 50kV/µs
Propagation Delay tpLH / tpHL (Max) 57ns, 88ns
Pulse Width Distortion (Max) 45ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO1640
Standard Package 2,000
RoHS Status Not applicable
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351069-ISO1640QDWRQ1
Ultra Librarian 3D Model Ultra Librarian ISO1640QDWRQ1 CAD Model

Description

Product Overview: Texas Instruments ISO1640QDWRQ1

The ISO1640QDWRQ1 is a robust, high-performance digital isolator manufactured by Texas Instruments, designed specifically for automotive applications. This component is part of TI's extensive range of isolation products that aim to provide reliable signal isolation for systems requiring stringent electromagnetic compatibility (EMC) and safety standards.

Key Features

  • High Isolation: With an isolation rating of 3000 VRMS for 1 minute, the ISO1640QDWRQ1 ensures safe operation by effectively separating the low-voltage and high-voltage domains in automotive systems.
  • Robust EMC Performance: It is designed to withstand harsh automotive environments with its excellent noise immunity, characterized by its ability to handle common-mode transient immunity of ±100 kV/µs minimum.
  • Low Power Consumption: The device operates with a low power consumption, making it suitable for energy-sensitive applications within the vehicle.
  • High Data Rates: It supports data rates up to 25 Mbps, ensuring fast and reliable data communication between isolated domains.
  • Wide Temperature Range: The ISO1640QDWRQ1 is operational over a wide temperature range of -40°C to 125°C, accommodating the extreme conditions found in automotive settings.
  • Automotive Qualification: As a Q1-qualified component, it meets the stringent requirements of the automotive industry, including stress tests for reliability and performance.

Applications

The ISO1640QDWRQ1 is ideal for a variety of applications within the automotive sector, such as:

  • Body control modules
  • Powertrain systems
  • Advanced driver-assistance systems (ADAS)
  • Infotainment and telematics
  • Battery management systems

Package and Quality

Enclosed in a compact SOIC-16 wide-body package, the ISO1640QDWRQ1 is designed for space-constrained applications. It is also AEC-Q100 qualified, ensuring that the device meets the automotive industry's reliability standards for integrated circuits.

In summary, the ISO1640QDWRQ1 from Texas Instruments is a high-quality, reliable digital isolator that offers excellent isolation, low power consumption, and high data rate capabilities, making it a top choice for automotive engineers and designers.

You May Also Be Interested in

NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4765 $53.7180
28+ $3.6730 $102.8440
43+ $3.5582 $153.0026
59+ $3.4435 $203.1665
76+ $3.3287 $252.9812
101+ $2.9843 $301.4143
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,823 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess