EN
  • EN
  • DE

MAX14937AWE+

Part No MAX14937AWE+
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGT ISOL 5000VRMS 2CH I2C 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001206-MAX14937AWE+
Manufacturer Analog Devices Inc./Maxim Integrated
Category Isolators Digital Isolators
Package Tube
Product Status Active
Base Product Number MAX14937
Supplier Device Package 16-SOIC
Package / Case 16-SOIC (0.295", 7.50mm Width)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C
Voltage - Supply 2.25V ~ 5.5V
Ultra Librarian 3D Model Ultra Librarian MAX14937AWE+ CAD Model

Description

Product Overview: MAX14937AWE+ from Analog Devices Inc.

The MAX14937AWE+ is a high-performance integrated circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This device is part of their extensive portfolio of analog, mixed-signal, and power management components that cater to a wide range of applications across various sectors, including automotive, communications, consumer, and industrial markets.

Key Features

  • High Integration: The MAX14937AWE+ integrates multiple functions into a single chip, which helps to reduce the overall component count in system designs, saving space and potentially lowering the cost of the end product.
  • Robust Protection: With built-in protection features, the device ensures reliable operation even under adverse conditions. This includes overvoltage, undervoltage, overcurrent, and thermal shutdown protections, which safeguard the system and enhance its durability.
  • Wide Operating Temperature Range: The device is designed to operate effectively over a broad temperature range, making it suitable for industrial applications that require performance in extreme environments.
  • Flexible Power Supply Options: The MAX14937AWE+ can accommodate various power supply levels, providing designers with flexibility in integrating the device into different system power architectures.

Applications

The versatility of the MAX14937AWE+ allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Industrial Automation Systems
  • Data Communication Equipment
  • Automotive Infotainment and Telematics
  • Medical Devices
  • Renewable Energy Systems

Quality and Reliability

Analog Devices Inc. is committed to delivering products that meet the highest standards of quality and reliability. The MAX14937AWE+ is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it performs to specifications across its intended lifespan.

Technical Specifications

The MAX14937AWE+ offers a comprehensive set of technical specifications that make it a competitive choice for system designers. For detailed technical information, such as the electrical characteristics, pin configurations, and package details, designers should refer to the official datasheet provided by Analog Devices Inc.

In conclusion, the MAX14937AWE+ from Analog Devices Inc. represents a blend of integration, efficiency, and reliability, making it an excellent choice for a wide array of electronic systems that demand high-quality components.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.0016
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $5.3681
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 16SOIC
Lowest to $7.1806
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0918 $57.2754
7+ $15.6651 $109.6557
10+ $15.1756 $151.7560
14+ $14.6860 $205.6040
18+ $14.1965 $255.5370
24+ $12.7279 $305.4696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess