Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Features Networking Switch IC 8 Channel 256-PBGA (17x17)
Manufacturer Microchip Technology
Series Ocelot-8
Package Tray
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 256-BGA
Case / Package 256-PBGA (17x17)
Family Name VSC7513
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938844-VSC7513XKS
Ultra Librarian 3D Model Ultra Librarian VSC7513XKS CAD Model

Description

The VSC7513XKS is a state-of-the-art Ethernet switch from Microchip Technology, designed to cater to the demanding requirements of enterprise networking equipment, industrial automation, and embedded applications. This switch is part of Microchip's VSC7513 family, renowned for its robust performance, reliability, and versatility.

Key Features

  • Port Configuration: The VSC7513XKS comes equipped with 10 fully integrated Vitesse Semiconductor Copper PHYs, providing an array of connectivity options. These include eight Gigabit Ethernet (GE) and two SGMII/SerDes ports, enabling high-speed data transfer and efficient network interfacing.
  • Layer 2+ Switching: This device supports advanced Layer 2+ switching capabilities, including VLAN, QoS, Rapid Spanning Tree Protocol (RSTP), and Link Aggregation Control Protocol (LACP), ensuring efficient traffic management and network resilience.
  • Energy Efficiency: With Energy Efficient Ethernet (EEE) support, the VSC7513XKS helps reduce power consumption during periods of low data activity, making it an eco-friendly choice for green networking solutions.
  • Security Features: The switch incorporates robust security features such as port-based authentication (802.1X), Access Control Lists (ACLs), and MAC address filtering, safeguarding the network against unauthorized access and threats.
  • Industrial Temperature Range: It operates within an industrial temperature range, making it suitable for deployment in harsh environments where temperature fluctuations are common.
  • API Support: Microchip offers a comprehensive API for the VSC7513XKS, facilitating easy integration and customization for various applications.

Applications

The VSC7513XKS is ideal for a variety of applications, including enterprise and industrial Ethernet switches, fiber to the home (FTTH) equipment, networked industrial control systems, and professional AV networking. Its robust feature set ensures that it can handle the complex networking demands of modern infrastructure.

Conclusion

Microchip Technology's VSC7513XKS Ethernet switch is a powerful solution that offers a blend of performance, efficiency, and security. It is engineered to meet the needs of today's interconnected world, providing a reliable and flexible foundation for a multitude of networking applications.

You May Also Be Interested in

Broadcom Limited
33 -LANE 9 -PORT EXPRESSFABRIC P / Switch IC Channel
Lowest to $285.4367
ECAD model for PEX9733-AA80BC G
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA / PCI Express? Switch IC Channel 676-FCBGA (27x27)
Lowest to $174.5455
ECAD model for PEX8648-BB50RBC G
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5728
ECAD model for TC7PCI3215MT,LF
Diodes Incorporated
PCIESWITCHX1-QFN2525-24T&R3.5K / USB Switch IC 2 Channel 24-X1QFN (2.5x2.5)
Lowest to $4.7520
ECAD model for PI2DBS32212XEBEX
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.3260
ECAD model for DIO32276LN12
Maxim Integrated
IC MULTIPLEXER 8X1 24TSSOP
Lowest to $10.6217
ECAD model for MAX7357EUG+
Toshiba Semiconductor and Storage
IC MUX/DEMUX QUAD 1:2 20TQFN
Lowest to $1.3587
ECAD model for TC7PCI3212MT,LF
Microchip Technology
IC SWITCH 16X16 6.5GBPS 196FCBGA / Backplane, Cable Interconnect Switch IC 12 Channel 196-BGA
Lowest to $869.2538
ECAD model for VSC3312YYP-01
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $23.7708
ECAD model for PEX8605-AB50NI G

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $129.5523 $129.5523
2+ $125.3731 $250.7462
3+ $121.1941 $363.5823
4+ $108.6568 $434.6272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,550 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention