EN
  • EN
  • DE

M24C16-WMN3TPSSA

Part No M24C16-WMN3TPSSA
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305004-M24C16-WMN3TPSSA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M24C16-WMN3TPSSA CAD Model

Description

STMicroelectronics M24C16-WMN3TPSSA EEPROM

The M24C16-WMN3TPSSA is a 16-Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) from STMicroelectronics, designed for flexible, non-volatile storage solutions in various electronic devices. This memory component is part of the M24C series, which is renowned for its reliability and ease of integration into a wide array of applications.

Key Features

  • Memory Size: 16 Kbits of EEPROM, organized as 2,048 x 8 bits, suitable for storing configuration parameters, calibration data, or small application logs.
  • Interface: Two-wire I2C serial interface supports a 100 kHz (Standard mode), 400 kHz (Fast mode), or 1 MHz (Fast mode plus) communication speed, enabling quick data transfer and compatibility with most microcontrollers.
  • Operating Voltage: Wide range of supply voltage from 1.8 V to 5.5 V, allowing for use in low-power and standard devices, enhancing design flexibility across different power domains.
  • Write Cycle Time: Byte or page write in 5 ms max, providing efficient data management and minimal delay during write operations.
  • Write Cycles: High endurance of up to 1 million write cycles per byte and a data retention period of 40 years, ensuring data stability and longevity.
  • Package: Available in an 8-pin SOIC package (MN), which is a compact and surface-mountable form factor, ideal for space-constrained applications.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, making this EEPROM suitable for harsh environments and demanding applications.

Applications

The M24C16-WMN3TPSSA EEPROM is versatile and can be used across various sectors including consumer electronics, industrial automation, automotive systems, and healthcare devices. Its robustness and reliability make it an excellent choice for storing critical data that must be preserved across power cycles, such as device configurations, user preferences, and small state machines.

Quality and Support

STMicroelectronics is committed to delivering high-quality products, and the M24C16-WMN3TPSSA is no exception. It is supported by ST's extensive technical documentation, development tools, and a strong global support network, ensuring designers have the resources they need to integrate this EEPROM into their projects successfully.

You May Also Be Interested in

Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess