EN
  • EN
  • DE

ADUM1200BR

Part No ADUM1200BR
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2500VRMS 2CH GP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169163-ADUM1200BR
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Isolators Digital Isolators
Series iCoupler®
Product Status Active
Technology Magnetic Coupling
Type General Purpose
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Propagation Delay tpLH / tpHL (Max) 50ns, 50ns
Ultra Librarian 3D Model Ultra Librarian ADUM1200BR CAD Model

Description

Analog Devices Inc. ADUM1200BR Digital Isolator

The ADUM1200BR from Analog Devices Inc. is a high-performance, dual-channel digital isolator that utilizes the company's patented iCoupler® technology. This technology enables the ADUM1200BR to transfer digital signals across an isolation barrier with high data integrity and without the need for the traditional optocouplers.

Key Features

  • Isolation Voltage: The device provides an isolation voltage of 2500 Vrms for 1 minute, which ensures reliable operation in environments with high voltage differentials.
  • Channels: It comes with two independent isolation channels that can be configured as either two forward channels or one forward and one reverse channel, offering flexibility in bidirectional communication.
  • Data Rate: The ADUM1200BR supports a data rate of up to 1 Mbps, making it suitable for a variety of digital communication applications.
  • Propagation Delay: With a low propagation delay, typically 13 ns, and very low jitter, the device is ideal for high-speed digital isolation needs.
  • Power Supply: It operates with a wide power supply range of 2.7 V to 5.5 V, accommodating various system voltage levels.
  • Temperature Range: The device is rated for an industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Regulatory Approvals: The ADUM1200BR is recognized under UL 1577 for reinforced insulation and conforms to IEC 61010-1 and IEC 60950-1 standards for electrical equipment safety.
  • Package: It is available in an 8-lead SOIC package, providing a compact footprint for space-constrained applications.

Applications

The ADUM1200BR is designed to meet the needs of a wide range of applications where electrical isolation is required. It is particularly useful in industrial automation, data acquisition systems, and communication interfaces such as SPI, I2C, or UART. Its robust design also makes it suitable for medical equipment, where patient safety and data integrity are of utmost importance.

With its combination of high isolation capabilities, data integrity, and flexible power supply options, the ADUM1200BR from Analog Devices Inc. stands out as a reliable choice for system designers looking to enhance safety and performance in their digital isolation applications.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9741 $50.5597
36+ $2.7859 $100.2924
56+ $2.6918 $150.7408
80+ $2.5036 $200.2880
104+ $2.4094 $250.5776
130+ $2.3153 $300.9890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess