EN
  • EN
  • DE

ISO7762QDWRQ1

Part No ISO7762QDWRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 6CH 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001563-ISO7762QDWRQ1
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Isolators Digital Isolators
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Product Status Active
Technology Capacitive Coupling
Type CAN
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Ultra Librarian 3D Model Ultra Librarian ISO7762QDWRQ1 CAD Model

Description

Product Overview: Texas Instruments ISO7762QDWRQ1

The Texas Instruments ISO7762QDWRQ1 is a state-of-the-art, high-performance, six-channel digital isolator designed to cater to the stringent requirements of automotive and industrial applications. This robust component is part of Texas Instruments' ISO776x family and is specifically engineered to provide signal isolation in systems where circuit ground potentials differ or where noise isolation is essential for reliable operation.

Key Features

  • High Isolation Voltage: The ISO7762QDWRQ1 offers an isolation voltage of 3000 Vrms for 1 minute, ensuring that the device can handle high-voltage differentials without compromising performance.
  • Robust Electromagnetic Compatibility (EMC): With its excellent EMC performance, this isolator can withstand the harsh electrical environments typical in automotive and industrial settings.
  • Wide Temperature Range: The device operates reliably over an extended temperature range from -40°C to +125°C, making it suitable for various challenging environments.
  • High-Speed Data Transfer: It supports data rates up to 100 Mbps, allowing for rapid communication between isolated domains.
  • Fail-Safe Design: The ISO7762QDWRQ1 features fail-safe logic that ensures a known output logic state even when the inputs are not powered.
  • Low Power Consumption: Its efficient design ensures low power consumption, which is critical for energy-sensitive applications.

Applications

The ISO7762QDWRQ1 is highly versatile and can be used in a variety of applications, including:

  • Automotive systems such as Battery Management Systems (BMS), Electric Power Steering (EPS), and Advanced Driver Assistance Systems (ADAS)
  • Industrial automation systems, including Programmable Logic Controllers (PLCs) and motor drives
  • Medical equipment where patient safety and equipment reliability are paramount
  • Any application requiring reliable data transfer across different voltage domains or in electrically noisy environments

Quality and Reliability

The ISO7762QDWRQ1 is AEC-Q100 qualified, meaning it meets the high-quality standards required for automotive grade components. Texas Instruments' commitment to quality ensures that this digital isolator provides reliable and consistent performance for the most demanding applications.

Overall, the ISO7762QDWRQ1 from Texas Instruments is an excellent choice for designers looking for a high-isolation, high-speed, and low-power digital isolator that can operate in extreme conditions while maintaining signal integrity and safety.

You May Also Be Interested in

NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0884 $56.7072
18+ $5.8161 $104.6898
27+ $5.6344 $152.1288
37+ $5.4526 $201.7462
48+ $5.2709 $253.0032
64+ $4.7256 $302.4384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,290 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess