Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252791-SN65LBC174
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LBC174 CAD Model

Description

Product Overview: SN65LBC174 Quadruple Differential Line Driver

The SN65LBC174 from Texas Instruments is a robust quadruple differential line driver that operates using the RS-485 and RS-422 standards. This integrated circuit is designed to provide reliable, high-speed data transmission over long cable runs, and is particularly suitable for industrial environments where noise immunity and high data integrity are critical.

Key Features

  • High-Speed Operation: The SN65LBC174 is capable of transmitting data at speeds up to 30 Mbps, making it suitable for high-speed data communication applications.
  • Differential Outputs: It features differential line drivers that deliver improved noise immunity and allow for longer cable runs compared to single-ended solutions.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature that protects it from damage due to excessive power dissipation.
  • Low Power Consumption: It operates with a low supply current, which is beneficial for power-sensitive applications.
  • Wide Supply Voltage Range: The SN65LBC174 can operate over a supply voltage range of 4.75V to 5.25V, accommodating varying power supply conditions.
  • Fail-Safe Design: The device ensures a high level of output upon open input, providing a fail-safe condition for the bus lines.

Applications

The SN65LBC174 is ideal for a variety of applications that require reliable differential data transmission, such as:

  • Industrial control systems
  • Factory automation
  • Building automation
  • Network equipment
  • Telecommunications systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN65LBC174 is no exception. This product is built to meet or exceed the stringent requirements of industrial applications and is backed by TI's proven track record of reliability and performance.

Environmental Compliance

The SN65LBC174 is also designed with environmental responsibility in mind. It is available in lead-free packaging and is RoHS compliant, minimizing the environmental impact and meeting global regulatory requirements.

Overall, the SN65LBC174 from Texas Instruments is a high-performance solution for any application requiring robust and reliable differential data transmission.

You May Also Be Interested in

Texas Instruments
8-BIT SHIFT REGISTERS WITH OUTPUT REGISTERS
Lowest to $0.2035
ECAD model for SN74HC594DR
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $3.5885
ECAD model for TK31N60W
Winbond Electronics
512K X 8 CMOS FLASH MEMORY
Need more? Email Us
ECAD model for W29C040T-90
YOBON TECHNOLOGIES,INC.
300mA, Low Power, High PSRR LDO Regulator
Need more? Email Us
ECAD model for YB1253ST89X140
Torex Semiconductor Ltd
Positive Voltage Regulators | 10V INPUT 3 TERMINAL VOLTAGE REG
Need more? Email Us
ECAD model for XC6201P402MR-G
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
ECAD model for SP708CU
Texas Instruments
ULTRALOW SUPPLY CURRENT/SUPPLY VOLTAGE SUPERVISORY CIRCUITS | IC SUPERVISORY CIRCUIT SOT-23-6
Lowest to $1.5180
ECAD model for TPS3110E15DBVR
NXP / Nexperia
Stereo BTL audio output amplifier with DC volume control
Need more? Email Us
ECAD model for TDA7053A
Texas Instruments
LOW NOISE J-FET SINGLE OPERATIONAL AMPLIFIERS | IC OPAMP JFET 1 CIRCUIT 8SOIC
Lowest to $1.1964
ECAD model for TL071BCD

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9135 $53.2215
21+ $4.8521 $101.8941
32+ $4.7005 $150.4160
44+ $4.5488 $200.1472
57+ $4.3972 $250.6404
77+ $3.9423 $303.5571
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention