EN
  • EN
  • DE

ISO7231MDW

Part No ISO7231MDW
Manufacturer Texas Instruments
Catalog Digital Isolators
Description HIGH SPEED, TRIPLE DIGITAL ISOLATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Tube
Technology Capacitive Coupling
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Maximum) 23ns, 23ns
Pulse Width Distortion (Maximum) 2ns
Rise / Fall Time (Typ) 2ns, 2ns
Operating Supply Voltage 3.15 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1190659-ISO7231MDW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ISO7231
Introduction Date October 01, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ISO7231MDW CAD Model

Description

The ISO7231MDW is a robust, high-performance triple-channel digital isolator designed and manufactured by Texas Instruments (TI). This component is engineered to ensure signal integrity while providing electrical isolation in a wide range of industrial and commercial applications, including industrial automation, medical equipment, and power control systems.

Key Features

  • High Isolation Voltage: The ISO7231MDW offers an isolation voltage of 2500 Vrms for 1 minute per UL 1577, providing reliable protection for sensitive circuits against high voltage spikes and surges.
  • High-Speed Data Transfer: With a signaling rate up to 25 Mbps, this digital isolator ensures fast and accurate data communication, which is essential for high-speed systems.
  • Low Power Consumption: Designed for energy efficiency, the ISO7231MDW operates with low power consumption, making it suitable for power-sensitive applications.
  • Robust Electromagnetic Compatibility (EMC): It features low emissions and high immunity to electromagnetic interference, ensuring stable performance in electrically noisy environments.
  • Wide Temperature Range: The device can operate over a wide temperature range of -40°C to 125°C, accommodating various industrial environments.
  • Fail-Safe Design: The ISO7231MDW incorporates a fail-safe feature that ensures a known default output state when input power is lost, enhancing system safety.

Package and Quality

The ISO7231MDW comes in a compact 16-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications. Additionally, it is specified for a wide range of supply voltages (3.0 V to 5.5 V), providing flexibility in system design.

Applications

This digital isolator is suitable for a variety of applications, including:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Data communication systems in electrically noisy environments
  • Power supply units where isolation is necessary for safety and performance

With its combination of high-speed data transfer, robust isolation, and low power consumption, the ISO7231MDW from Texas Instruments stands out as a reliable choice for system designers seeking to enhance the safety and performance of their electronic systems.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $23.2836
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $2.6195
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $8.7314
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794
Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2173 $52.1730
24+ $4.2808 $102.7392
37+ $4.1471 $153.4427
50+ $4.0133 $200.6650
65+ $3.8795 $252.1675
87+ $3.4782 $302.6034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess