EN
  • EN
  • DE

PTN3393BSY

Part No PTN3393BSY
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 40HVQFN  /  DisplayPort Interface 40-HVQFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr NXP USA Inc.
Package Tape & Reel
Applications DisplayPort
Voltage - Supply 3.3V
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-HVQFN (6x6)
Mounting SMD (SMT)
Base Product Number PTN3393
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-10957-1,568-10957-2,NXPNXPPTN3393BSY,568-10957-6,PTN3393BSY-ND,935301198518,2156-PTN3393BSY
Standard Package 4,000
Win Source Part Number 1002145-PTN3393BSY
Ultra Librarian 3D Model Ultra Librarian PTN3393BSY CAD Model

Description

The PTN3393BSY is a high-performance DisplayPort to VGA adapter integrated circuit from NXP Semiconductors, designed to connect modern DisplayPort-enabled sources to a wide array of VGA displays. This sophisticated adapter IC facilitates the seamless conversion of DisplayPort signals into analog VGA signals, ensuring compatibility with legacy monitors, projectors, and other visual equipment that support VGA input.

Key Features

  • DisplayPort 1.2 Compliant: The PTN3393BSY adheres to the DisplayPort 1.2 standard, providing high bandwidth for video resolutions up to 1920x1200 and 1080p, making it ideal for high-definition video applications.
  • Integrated Triple 9-bit DAC: The device includes a triple 9-bit Digital-to-Analog Converter (DAC) which ensures high-quality video output with rich color depth.
  • Automatic Sink Detection: It features automatic sink detection and powers down when the VGA output is not required, contributing to energy savings and prolonged product life.
  • EDID Pass-Through: The PTN3393BSY supports EDID pass-through from the VGA display to the DisplayPort source, enabling optimal resolution settings and screen configurations.
  • Low Standby Current: Designed with power efficiency in mind, the adapter maintains a low standby current, making it an eco-friendly solution for modern computing environments.

Applications

The PTN3393BSY is well-suited for a variety of applications where legacy VGA displays need to be used with newer DisplayPort sources. These include:

  • Desktop and laptop computers
  • Graphics cards
  • Docking stations
  • Video conference systems
  • Commercial and educational AV systems

Technical Specifications

With a compact QFN package, the PTN3393BSY is not only space-efficient but also boasts a wide operating temperature range, making it a robust choice for various environments. Its technical specifications are designed to meet the demands of both consumer and commercial video interfacing needs.

Conclusion

The PTN3393BSY from NXP stands out as a versatile and reliable solution for bridging the gap between new DisplayPort technology and traditional VGA interfaces. Its feature set ensures that it can deliver high-quality video performance while maintaining energy efficiency and user-friendly operation.

You May Also Be Interested in

Altera
Specialized RoHS
Lowest to $10.1866
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess