EN
  • EN
  • DE

LTC1693-2IS8#TR

Part No LTC1693-2IS8#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828609-LTC1693-2IS8#TR
Ultra Librarian 3D Model Ultra Librarian LTC1693-2IS8#TR CAD Model

Description

Product Overview: LTC1693-2IS8#TR

The LTC1693-2IS8#TR from Linear Technology is a high-speed single MOSFET driver designed to deliver large peak currents into capacitive loads, such as the gate of a power MOSFET. With its impressive speed and efficiency, this driver is an excellent choice for a variety of demanding applications where rapid switching of power MOSFETs is required.

Key Features

  • High Peak Output Current: The LTC1693-2IS8#TR can deliver up to 1.25A of peak output current, making it capable of driving large MOSFETs with ease.
  • Fast Switching Performance: With rise and fall times typically under 25ns, this driver ensures quick and efficient switching, which is crucial for high-frequency power conversion applications.
  • Wide Supply Voltage Range: It operates over a supply voltage range of 4.5V to 15V, providing flexibility in various circuit designs.
  • Low Propagation Delay: The device features a low propagation delay, typically 35ns, which helps in maintaining signal fidelity and timing accuracy.
  • Thermal Shutdown: Integrated thermal shutdown protection ensures the device operates within safe temperature limits, enhancing its reliability and longevity.
  • Logic-Level Input: It accepts logic-level input signals, which allows for direct interfacing with microcontrollers and other logic devices.

Applications

The LTC1693-2IS8#TR is ideal for a wide array of applications including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • High-Frequency Power Systems
  • Pulse-Width Modulation (PWM) Amplifiers

Package and Quality

This MOSFET driver comes in a compact 8-lead SOIC package, referenced as IS8, which is suitable for surface-mount technology (SMT) and occupies minimal board space. In addition, the LTC1693-2IS8#TR is available in tape and reel form, denoted by the #TR suffix, which facilitates automated assembly processes for high-volume production. Linear Technology ensures high-quality standards, and the device is designed for robust performance in various environmental conditions.

In summary, the LTC1693-2IS8#TR is a high-performance MOSFET driver that offers rapid switching capabilities, robust protection features, and versatile supply voltage compatibility, making it an excellent choice for engineers looking to improve the efficiency and reliability of their power management systems.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3919 $120.5271
14+ $12.9734 $181.6276
19+ $12.5549 $238.5431
24+ $12.1364 $291.2736
32+ $10.8809 $348.1888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess