EN
  • EN
  • DE

BQ24075TEVM

Part No BQ24075TEVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR BQ24075T / BQ24075T Battery Charger Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Series bqTINY™ III
Package Box
Product Status Active
Type Power Management
Function Battery Charger
Embedded No
Utilized IC / Part BQ24075T
Primary Attributes Li-Ion / Li-Pol (1 Cell)
Supplied Contents Board(s)
Secondary Attributes Charge Timer
Base Product Number BQ24075
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 913428-BQ24075TEVM
Ultra Librarian 3D Model Ultra Librarian BQ24075TEVM CAD Model

Description

Product Overview: BQ24075TEVM from Texas Instruments

The BQ24075TEVM is an evaluation module designed by Texas Instruments to facilitate the testing and performance evaluation of the BQ24075, a highly integrated and efficient battery charge management IC. This module is specifically tailored for designers and engineers looking to create applications that require battery charging capabilities for single-cell lithium-ion or lithium-polymer batteries.

Key Features

  • Integrated Power FETs: The BQ24075TEVM includes high-efficiency synchronous power FETs that provide charge current up to 1.5 A, ensuring quick and efficient battery charging.
  • Charge Voltage Regulation: With precise charge voltage regulation, the module maintains an accurate voltage level to maximize battery capacity and lifespan.
  • Thermal Regulation: To protect against overheating, the BQ24075TEVM features a thermal regulation mechanism that reduces charge current during high-temperature conditions.
  • Charge Status Indicators: LED indicators provide real-time charge status, making it easy to monitor the charging process and identify operational states.
  • USB Friendly: The module supports USB-compliant input, accommodating the common USB power specifications and making it suitable for portable devices.
  • Preconditioning and Termination: The BQ24075TEVM offers battery preconditioning and termination features, which are critical for maintaining battery health and safety.

Applications

The BQ24075TEVM is ideal for a variety of applications, such as:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Devices
  • Wearable Technology
  • Portable Medical Equipment

Easy to Use

The evaluation module is user-friendly and comes with all the necessary hardware to begin testing right out of the box. With comprehensive documentation and support from Texas Instruments, users can quickly integrate the BQ24075TEVM into their design projects to expedite development and ensure a seamless transition from evaluation to production.

You May Also Be Interested in

MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.0431 $90.0431
2+ $87.2293 $174.4586
3+ $84.4154 $253.2462
4+ $81.6016 $326.4064
5+ $73.1600 $365.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess