EN
  • EN
  • DE

DS30BA101SQE

Part No DS30BA101SQE
Manufacturer Texas Instruments
Catalog Miscellaneous
Description 3.125 Gbps Differential Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822032-DS30BA101SQE
Ultra Librarian 3D Model Ultra Librarian DS30BA101SQE CAD Model

Description

Introducing the DS30BA101SQE from Texas Instruments

The DS30BA101SQE is a cutting-edge signal conditioning device designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This high-performance integrated circuit is tailored for the efficient transmission of high-speed differential signals over a variety of media, including printed circuit boards and cables. The DS30BA101SQE is an essential component for designers looking to achieve robust data communication in their electronic systems.

Key Features

  • High-Speed Data Transmission: The device supports blazing-fast data rates, making it an ideal choice for applications requiring rapid data transfer.
  • Signal Conditioning: It features advanced signal conditioning capabilities, including equalization and de-emphasis, which help to extend the reach of high-speed signals and reduce inter-symbol interference (ISI).
  • Energy-Efficient: The DS30BA101SQE is designed with energy efficiency in mind, consuming low power and thereby reducing the overall power budget of the system.
  • Robust Design: It is built to withstand harsh industrial environments and is characterized by its robust performance, ensuring reliable operation under various conditions.
  • Compatibility: The device is compatible with multiple industry-standard interfaces, allowing for seamless integration into existing systems without the need for significant redesign.

Applications

The versatility of the DS30BA101SQE makes it suitable for a wide range of applications, including but not limited to:

  • High-definition video transmission
  • Data communication in automotive systems
  • Backplane interconnects
  • Telecommunication infrastructure
  • Industrial control and automation systems

Quality and Reliability

As with all Texas Instruments products, the DS30BA101SQE is built to the highest standards of quality and reliability. Customers can trust in TI's commitment to delivering components that meet rigorous industry certifications and are backed by comprehensive technical support.

For engineers and system designers seeking a reliable solution for high-speed signal transmission, the DS30BA101SQE from Texas Instruments offers a compelling blend of performance, power efficiency, and durability.

You May Also Be Interested in

Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2628 $56.3140
11+ $9.2413 $101.6543
17+ $8.9525 $152.1925
24+ $8.6637 $207.9288
30+ $8.3750 $251.2500
40+ $7.5086 $300.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess